EN
  • EN
  • DE

TEA2095T/1/S30J

Part No TEA2095T/1/S30J
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description RESONANT SR CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Power Supply Controller Active/Synchronous Rectification Controller 8-SO
Manufacturer NXP
Series GreenChip™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name TEA2095
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-TEA2095T/1/S30JTR, 935385603118, 568-TEA2095T/1/S30JDKR, 568-TEA2095T/1/S30JCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936368-TEA2095T/1/S30J
Ultra Librarian 3D Model Ultra Librarian TEA2095T/1/S30J CAD Model

Description

Product Overview: TEA2095T/1/S30J

The TEA2095T/1/S30J is a state-of-the-art green chip technology product from NXP Semiconductors, designed to enhance the efficiency and performance of power supply systems. This innovative component is a testament to NXP's commitment to providing advanced solutions for energy management and power conversion in a wide range of applications.

Key Features

  • High Efficiency: The TEA2095T/1/S30J is engineered to optimize efficiency, particularly in power supplies, which results in reduced energy consumption and heat generation.
  • Synchronous Rectification: This product supports synchronous rectification, a technique that improves efficiency by replacing diode rectifiers with actively controlled switches.
  • Advanced Control: It includes a sophisticated control mechanism that ensures stable operation under varying load conditions, contributing to the reliability of the end application.
  • Compact Design: The compact form factor of the TEA2095T/1/S30J allows for its integration into space-constrained designs, making it ideal for modern, compact power supply units.

Applications

The TEA2095T/1/S30J is versatile and can be utilized in a variety of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • Desktop and laptop adapters
  • LED lighting systems
  • Telecommunications equipment
  • Consumer electronics

Quality and Reliability

NXP's TEA2095T/1/S30J is manufactured to meet the highest quality standards, ensuring both reliability and durability for long-term usage. NXP's rigorous testing procedures guarantee that each chip performs to its specifications, making it a trustworthy component for critical power management applications.

Environmental Considerations

As part of NXP's green chip initiative, the TEA2095T/1/S30J is designed with environmental considerations in mind. It supports energy-efficient operation, which contributes to the reduction of carbon footprint for devices it powers. Furthermore, it complies with various international environmental regulations, ensuring that it is a responsible choice for eco-conscious manufacturers.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit NXP's official website or contact their sales and support team for more information on the TEA2095T/1/S30J.

You May Also Be Interested in

Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $9.9700
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6526 $57.8410
75+ $1.3560 $101.7000
115+ $1.3136 $151.0640
160+ $1.2713 $203.4080
205+ $1.2289 $251.9245
275+ $1.1018 $302.9950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess