EN
  • EN
  • DE

TJA1043T1CJ

Part No TJA1043T1CJ
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099380-TJA1043T1CJ
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TJA1043T1CJ CAD Model

Description

NXP TJA1043T1CJ High-Speed CAN Transceiver

The TJA1043T1CJ from NXP Semiconductors is a robust high-speed Controller Area Network (CAN) transceiver designed to provide an interface between a CAN protocol controller and the physical two-wire CAN bus. This device is specifically tailored for use in automotive applications and industrial automation systems where reliability and performance are of utmost importance. It offers improved electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, ensuring stable operation in harsh electrical environments.

The TJA1043T1CJ transceiver is part of NXP's high-speed CAN transceiver family that features a Silent mode (also known as a listen-only mode) that allows the transceiver to receive data without influencing the bus lines. This feature is particularly useful for nodes that require monitoring the bus without contributing to the traffic.

Key Features:

  • ISO 11898-2:2016 Compliant: The device meets the latest CAN physical layer standard for high-speed CAN.
  • Low Power Mode: An extremely low-current standby mode with bus wake-up capability ensures minimal power consumption when the network is idle or in standby.
  • High Electromagnetic Immunity: With its robust design, the TJA1043T1CJ offers resilience against electromagnetic interference, a critical factor for vehicular and industrial applications.
  • Transmit Data (TXD) Dominant Timeout: This safety feature prevents the CAN controller from blocking communication on the CAN bus due to a faulty TXD permanent dominant state.
  • Bus Pins Protected Against Transients: The transceiver's bus pins are protected against transients in the automotive environment, which increases the reliability of communication.
  • Remote Wake-up Capability: The device can be woken up from low power mode through activity on the CAN bus, allowing for efficient power management in systems that are not always active.

Applications:

The TJA1043T1CJ is ideal for a wide range of applications that require reliable CAN communication, such as:

  • Automotive networks, including powertrain, chassis, and body control
  • Industrial automation and control systems
  • Medical equipment with CAN connectivity
  • Marine electronics
  • Heavy machinery and agricultural vehicles

With its advanced features and robust design, the NXP TJA1043T1CJ is a top choice for designers looking to implement a dependable CAN network in their products.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess