EN
  • EN
  • DE

TZA1000T

Part No TZA1000T
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841238-TZA1000T
Ultra Librarian 3D Model Ultra Librarian TZA1000T CAD Model

Description

The NXP TZA1000T is a cutting-edge integrated circuit designed for high-performance applications in the realm of RF communication. This tri-state agile IQ modulator is part of NXP's extensive portfolio of radio frequency products, offering a solution that combines efficiency with precision to cater to the demanding needs of modern wireless systems.

Key Features

  • High Frequency Range: The TZA1000T supports a broad frequency range, making it suitable for various applications, including but not limited to satellite communication, mobile networks, and high-frequency wireless systems.
  • Tri-State Modulation: With its tri-state modulation capability, the device ensures accurate and efficient signal modulation, a critical factor in maintaining signal integrity and reducing power consumption.
  • Low Power Consumption: Designed with power efficiency in mind, the TZA1000T helps to minimize the overall power requirements of the system, which is crucial for battery-powered devices and contributes to a greener environment.
  • Compact Design: The compact form factor of the TZA1000T allows for seamless integration into space-constrained applications, offering designers the flexibility to work with limited PCB real estate without compromising on performance.

Applications

The versatility of the TZA1000T makes it an ideal choice for a wide array of applications. It is particularly well-suited for:

  • Wireless infrastructure equipment
  • Satellite communication systems
  • High-frequency RF modules
  • Advanced telecommunication devices
  • Professional mobile radio

Technical Specifications

The TZA1000T boasts a range of technical specifications that underscore its performance capabilities:

  • Supply Voltage: Specified for optimal performance
  • Modulation Accuracy: Ensures precise signal representation
  • Package Type: Engineered for optimal thermal and electrical performance
  • Operating Temperature Range: Suitable for a wide range of environmental conditions

In summary, the NXP TZA1000T is a robust and versatile tri-state IQ modulator that provides designers with the performance and efficiency required for today's high-frequency RF applications. Its comprehensive feature set and adaptability make it a top-of-the-line choice for innovators looking to push the boundaries of wireless communication technology.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess