EN
  • EN
  • DE

UBA2051CT/C1

Part No UBA2051CT/C1
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Lighting,Ballast Controllers
Manufacturer NXP
Win Source Part Number 398074-UBA2051CT/C1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2051CT/C1 CAD Model

Description

Product Overview: UBA2051CT/C1 from NXP

The UBA2051CT/C1 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is specifically tailored for driving Cold Cathode Fluorescent Lamps (CCFLs) which are commonly used in LCD backlighting applications. The UBA2051CT/C1 is part of NXP's range of lighting solutions that combine energy efficiency with high-quality performance.

Key Features

  • High Voltage Capability: The UBA2051CT/C1 is capable of handling high voltages, making it suitable for driving multiple CCFLs in series, which is typical in larger LCD panels.
  • Integrated Half-Bridge: It includes an integrated half-bridge driver which simplifies the circuit design and reduces the number of external components required.
  • Dimming Control: This IC supports dimming control, allowing for adjustments in the brightness of the CCFLs, thereby enhancing the user's visual experience and reducing power consumption.
  • Protection Features: It comes with built-in protection features such as overvoltage, overtemperature, and short-circuit protection, ensuring the longevity and reliability of the backlighting system.

Applications

The UBA2051CT/C1 is particularly suited for use in LCD backlight units in various applications, including:

  • Televisions
  • Monitors
  • Notebook computers
  • Industrial displays

Technical Specifications

Some of the technical specifications of the UBA2051CT/C1 include:

  • Supply voltage range: 10.5 V to 15.5 V
  • Operating frequency: Up to 75 kHz
  • Integrated bootstrap diode
  • Adjustable preheat and ignition times

Quality and Environmental Compliance

NXP Semiconductors is committed to delivering high-quality products that meet international standards. The UBA2051CT/C1 complies with various environmental regulations, ensuring that it is a safe and sustainable choice for manufacturers seeking to create eco-friendly products.

You May Also Be Interested in

Microchip Technology
IC FLASHER LOW PWR W/SHUNT 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECT 8SOIC
Lowest to $2.0864
Fairchild/ON Semiconductor
Ballast Control IC for Compact Fluorescent Lamp
Lowest to $1.9526
Microchip Technology
IC FLASHER DUAL OUTPUT 16-SOIC
Need more? Email Us
Texas Instruments
BiCMOS Cold Cathode Fluorescent Lamp Driver Controller
Lowest to $14.0330
Microchip Technology
IC EL LAMP DRIVER 1.2KHZ 8SOIC
Need more? Email Us
NXP / Nexperia
IC CFL LAMP DVR 600V 20-SOIC
Lowest to $2.0906
NXP / Nexperia
IC CFL/TL CNTRL 600V 20SO
Need more? Email Us
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Lowest to $4.1612

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess