EN
  • EN
  • DE

UBA2071T/N1

Part No UBA2071T/N1
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC DRIVER HALF BRIDGE 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type CCFL/EEFL Controller
Frequency 38kHz to 42kHz
Supply Voltage - Operating 14V
Operating Supply Current 1.5mA
Dimming Yes
Temperature Range - Operating -25°C to 100°C
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 053153-UBA2071T/N1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2071T/N1 CAD Model

Description

Introducing the UBA2071T/N1 by NXP Semiconductors

The UBA2071T/N1 is a state-of-the-art IC solution designed by NXP Semiconductors, a trusted leader in the field of high-performance mixed-signal electronics. This innovative product is part of NXP's extensive portfolio of lighting solutions and is specifically tailored for the efficient control and operation of high-brightness LEDs.

Key Features

      
  • High Voltage Capability: The UBA2071T/N1 is capable of handling high voltages, making it suitable for a wide range of LED lighting applications, including those that require extended operating ranges.
  •   
  • Integrated Half-Bridge Controller: This IC incorporates a half-bridge controller that simplifies the design of LED driving circuits, providing a compact and efficient solution for managing power distribution.
  •   
  • Flexible Dimming Options: With the UBA2071T/N1, users can benefit from flexible dimming features, allowing for smooth and precise control over the brightness levels of the LED lighting systems.
  •   
  • Protection Features: The device includes various protection mechanisms such as under-voltage lockout, over-temperature protection, and short-circuit protection, ensuring reliable and safe operation under diverse conditions.

Applications

The UBA2071T/N1 is versatile enough to be used in an array of lighting applications. It is particularly well-suited for:

      
  • General LED lighting
  •   
  • Architectural lighting
  •   
  • Backlighting for LCD TVs and monitors
  •   
  • Street lighting
  •   
  • Emergency lighting systems

Technical Specifications

The UBA2071T/N1 operates over a wide temperature range and is housed in a compact package, making it ideal for space-constrained applications. It supports a broad spectrum of input voltages, ensuring compatibility with global standards and facilitating its integration into a variety of LED lighting designs.

Why Choose the UBA2071T/N1?

Choosing the UBA2071T/N1 from NXP Semiconductors means opting for reliability, efficiency, and innovation. Its robust design and integrated features make it a smart choice for developers looking to create advanced LED lighting solutions that meet the demands of modern applications. With NXP's commitment to quality, you can be confident that the UBA2071T/N1 will deliver exceptional performance and longevity.

For further information on the UBA2071T/N1, including detailed technical data sheets, application notes, and support resources, please visit the NXP Semiconductors official website or contact their customer support team.

You May Also Be Interested in

Infineon Technologies
IC BALLAST CONTROL ADAPT 8SOIC
Lowest to $0.5850
Maxim Integrated
IC CCFL CTRL 28-TQFN
Lowest to $4.1199
Microchip Technology
IC EL LAMP DRIVER 75KHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EL LAMP DRIVER 1.2KHZ 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECT 8SOIC
Lowest to $2.0864
Texas Instruments
BiCMOS Cold Cathode Fluorescent Lamp Driver Controller
Lowest to $14.0330
NXP / Nexperia
IC CFL LAMP DVR 600V 20-SOIC
Lowest to $2.0906
Infineon Technologies
IC BALLAST CTLR CCFL/EEFL 16SOIC
Need more? Email Us
Microchip Technology
IC FLASHER LOW PWR W/SHUNT 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7032 $52.7400
175+ $0.5770 $100.9750
270+ $0.5590 $150.9300
370+ $0.5409 $200.1330
480+ $0.5229 $250.9920
640+ $0.4688 $300.0320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess