EN
  • EN
  • DE

EE-SG3-B

Part No EE-SG3-B
Manufacturer Omron
Catalog Optical Sensors
Description SENSOR OPT SLOT PHOTOTRAN PCB MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr Omron
Package Bulk
Product Status Obsolete
Sensing Distance 0.142" (3.6mm)
Sensing Method Through-Beam
Output Configuration Phototransistor
Current - DC Forward (If) (Max) 50 mA
Current - Collector (Ic) (Max) 20 mA
Voltage - Collector Emitter Breakdown (Max) 30 V
Response Time 4µs, 4µs
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Package / Case PCB Mount
Type Unamplified
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 588267-EE-SG3-B
Ultra Librarian 3D Model Ultra Librarian EE-SG3-B CAD Model

Description

The EE-SG3-B is a photointerrupter from Omron.

  • Series: EE-SG3
  • Status: obsolete
  • Applications: optical sensing applications such as printer paper detection, motor speed control, and position sensing
  • Mounting Type: through-hole
  • Operating Temperature: -25°C to 85°C
  • Response Time: 4μs
  • Voltage Collector Emitter Breakdown: 30V
  • Moisture Sensitivity Level: 1 (unlimited)
  • HTSUS Code: 8541.49.8000
  • Features: reliable and accurate sensor

You May Also Be Interested in

Advanced Photonix, Inc.
CDS PHOTORES 16K-33KOHM 4.20MM
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.160" (4.06mm) Phototransistor Module, Slotted
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR LUPA3000 369PGA
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.375" (9.53mm) Phototransistor PCB Mount
Lowest to $6.9879
ON Semiconductor
SENSOR OPT SLOT DARL PC PINS
Need more? Email Us
Intel
REALSESNE TRACKING MODULE T261
Need more? Email Us
ON Semiconductor
SENSOR IMAGE
Need more? Email Us
Everlight Electronics Co Ltd
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.122" (3.1mm) Phototransistor Slotted Module
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess