EN
  • EN
  • DE

2N3070

Part No 2N3070
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153028-2N3070
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3070 CAD Model

Description

The 2N3070 from ON Semiconductor is a versatile and reliable bipolar junction transistor (BJT) that is designed for general purpose and amplification applications. This NPN transistor is well-suited for a wide range of electronic circuits, offering high performance in a compact and durable package.

Key Features

  • Type: NPN Bipolar Transistor
  • Package: TO-92, offering a balance of good thermal performance and compact size
  • Collector-Emitter Voltage (Vceo): 60V, providing a good voltage range for various applications
  • Collector-Base Voltage (Vcbo): 80V, ensuring robust performance for high voltage requirements
  • Emitter-Base Voltage (Vebo): 5V, suitable for low voltage signaling
  • Collector Current (Ic): 500mA, capable of handling moderate current loads
  • Power Dissipation (Pd): 625mW, sufficient for a range of low to medium power applications
  • DC Current Gain (hFE): A high hFE value, indicating efficient current amplification capability
  • Operating Junction Temperature Range: -55°C to +150°C, ensuring stability and reliability across a wide temperature spectrum

Applications

The 2N3070 transistor is highly adaptable and can be implemented in numerous electronic applications. It is commonly used in:

  • Switching and amplifier circuits
  • Signal processing
  • Audio frequency applications
  • Driver stages in hi-fi amplifiers and television circuits
  • Voltage regulation modules
  • Various types of consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2N3070 is no exception. This transistor is manufactured to high standards, ensuring consistent performance and longevity. It is an excellent choice for designers and engineers looking for a reliable component that can be used across a multitude of standard electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess