EN
  • EN
  • DE

2N3771G

Part No 2N3771G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description High Power NPN Silicon Power Transistors | TRANS NPN 40V 30A TO-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Transistor Type NPN
Current - Collector (Ic) (Maximum) 30A
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 4V at 6A, 30A
Current - Collector Cutoff (Maximum) 10mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 15 at 15A, 4V
Maximum Power 150W
Frequency - Transition 200kHz
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-204 (TO-3)
Family Part Number 2N3771
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1123783-2N3771G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 2N3771G CAD Model

Description

ON Semiconductor 2N3771G Power Transistor

The 2N3771G is a high-power NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This robust transistor is primarily intended for linear and switching applications. It is housed in a TO-204AA (TO-3) package, which ensures optimal heat dissipation and reliability in high-power circuits.

Key Features and Benefits

  • Voltage and Current Ratings: The 2N3771G boasts impressive ratings with a collector-emitter voltage (VCEO) of 40V and a collector current (IC) of up to 30A, making it suitable for a wide range of power applications.
  • High Power Dissipation: With a power dissipation of 150W, this transistor can handle significant energy without compromising performance, which is vital for demanding power applications.
  • Low Saturation Voltage: The device features a low collector-emitter saturation voltage, which reduces power loss and improves efficiency in saturated switch operations.
  • High Gain Bandwidth Product: It offers a transition frequency (fT) of 800kHz, indicating good frequency response for a power transistor, which is beneficial for amplification in audio and other signal processing applications.
  • Rugged Construction: The TO-3 metal case ensures ruggedness and superior thermal performance, making the 2N3771G a reliable choice for demanding environments.

Applications

The 2N3771G is versatile and can be used in various applications, including:

  • Power linear and switching circuits
  • Audio amplifiers
  • Regulators
  • Motor controls
  • High-fidelity amplifiers

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2N3771G is no exception, with its manufacturing process designed to ensure reliability and performance consistency. Customers can trust this component for their high-power circuit requirements, knowing it meets the stringent standards set by ON Semiconductor.

Environmental Compliance

The 2N3771G is also designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, which means it is free from harmful substances like lead, mercury, and cadmium, ensuring safer electronics and a reduced environmental impact.

Overall, the 2N3771G from ON Semiconductor is a reliable and efficient solution for designers and engineers looking to incorporate a high-power transistor into their applications.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess