EN
  • EN
  • DE

2N5087TFR

Part No 2N5087TFR
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 0.1A TO92-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Vce Saturation (Max) @ Ib, Ic 300mV @ 1mA, 10mA
Current - Collector Cutoff (Max) 50nA
DC Current Gain (hFE) (Min) @ Ic, Vce 250 @ 100µA, 5V
Power - Max 625 mW
Frequency - Transition 40MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Base Product Number 2N5087
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 854972-2N5087TFR
Ultra Librarian 3D Model Ultra Librarian 2N5087TFR CAD Model

Description

ON Semiconductor 2N5087TFR PNP Transistor

The ON Semiconductor 2N5087TFR is a high-quality PNP bipolar junction transistor (BJT) designed for general-purpose amplifier applications. This transistor is known for its reliable performance and is commonly utilized in signal processing and amplification circuits. The 2N5087TFR offers a robust solution for designers looking for a dependable component that can handle moderate power levels while providing excellent linearity and gain characteristics.

Key Features:

  • Type: PNP Bipolar Junction Transistor (BJT)
  • Package: TO-92 form factor for easy integration into a wide range of circuit designs.
  • Collector-Emitter Voltage (VCEO): 50V, allowing for sufficient headroom in various circuit applications.
  • Collector Current (IC): Up to 50 mA, suitable for small signal amplification.
  • DC Current Gain (hFE): High hFE of 100 minimum at IC = 2 mA, providing significant amplification in the active region.
  • Low Noise: Designed to produce minimal noise, making it ideal for audio applications and other sensitive signal processing tasks.
  • Complementary NPN Type: 2N5088TFR, allowing designers to create complementary push-pull amplifier stages for improved performance.

Applications:

The 2N5087TFR is versatile and can be used in a variety of applications, including:

  • General-purpose amplifiers
  • Audio preamplifiers
  • Signal processing circuits
  • Switching applications
  • Voltage regulation circuits
  • Other electronic projects requiring a reliable PNP transistor

Quality and Reliability:

ON Semiconductor is committed to providing high-quality components. The 2N5087TFR is manufactured to stringent quality control standards, ensuring consistent performance and reliability for commercial and industrial applications. The TO-92 package is designed for through-hole mounting, making it easy to work with for hobbyists and professionals alike.

Whether you are designing an audio amplifier, working on a custom signal processing project, or simply need a general-purpose PNP transistor, the ON Semiconductor 2N5087TFR is a solid choice that combines performance with reliability.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2896 $57.9200
490+ $0.2377 $116.4730
755+ $0.2302 $173.8010
1,040+ $0.2228 $231.7120
1,345+ $0.2154 $289.7130
1,795+ $0.1931 $346.6145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess