EN
  • EN
  • DE

2N5088RLRA

Part No 2N5088RLRA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 30V 0.05A TO-92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 500mV @ 1mA, 10mA
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 300 @ 100μA, 5V
Maximum Power Dissipation 625mW
Frequency - Transition 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1003925-2N5088RLRA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2N5088RLRA CAD Model

Description

ON Semiconductor 2N5088RLRA NPN Bipolar Transistor

The ON Semiconductor 2N5088RLRA is a high-performance NPN bipolar junction transistor (BJT) designed for use in linear and switching applications. This versatile transistor offers a unique blend of features that make it suitable for a wide range of electronic circuits, including amplifiers, signal processing, and switching systems.

Key Features:

  • High Voltage Tolerance: With a collector-emitter voltage (VCEO) of 30V, the 2N5088RLRA can handle moderate voltage applications, making it ideal for various electronic circuits.
  • Amplification Capability: It boasts a high current gain (hFE) band of 100 to 300, ensuring substantial amplification in analog circuits.
  • Low Noise: The 2N5088RLRA is characterized by its low noise figure, which is crucial for audio amplifiers and signal processing applications where clarity and signal integrity are paramount.
  • Through-Hole Mount: This device comes in a TO-92 package, which is suitable for through-hole mounting, providing ease of integration into PCBs and prototyping boards.
  • Robustness: ON Semiconductor's commitment to quality means the 2N5088RLRA is designed for reliability and long-term performance.

Applications:

  • Audio Amplifiers
  • Signal Processing
  • Switching Systems
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits
  • General Purpose Amplification

The 2N5088RLRA is a testament to ON Semiconductor's dedication to providing components that meet the precise needs of electronic designers and engineers. Whether you're developing a new audio amplifier or looking to enhance the performance of existing signal processing equipment, the 2N5088RLRA offers the performance and reliability necessary to achieve high-quality results.

With its combination of high gain, low noise, and voltage handling capabilities, the 2N5088RLRA from ON Semiconductor is a solid choice for professionals seeking a dependable NPN transistor that can be easily incorporated into various electronic designs.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess