EN
  • EN
  • DE
  • IT

2N5550G

Part No 2N5550G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 140V 0.6A TO92
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 140 V 600 mA 300MHz 625 mW Through Hole TO-92 (TO-226)
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 Long Body
Case / Package TO-92 (TO-226)
Family Name 2N5550
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906276-2N5550G
Ultra Librarian 3D Model Ultra Librarian 2N5550G CAD Model

Description

ON Semiconductor 2N5550G NPN Bipolar Transistor

The 2N5550G is a high-performance NPN bipolar transistor from ON Semiconductor, designed for use in a wide range of electronic applications. This versatile transistor is well-suited for amplification and switching applications, offering a perfect blend of efficiency and reliability.

Key Features:

  • High Voltage Capabilities: The 2N5550G is capable of withstanding voltages up to 140V, making it suitable for high-voltage applications.
  • Amplification: With a gain bandwidth product (fT) of 50 MHz, it is an excellent choice for audio amplification and signal processing.
  • Power Dissipation: It has a moderate power dissipation of 625mW, allowing it to handle reasonable amounts of power in electronic circuits.
  • Current Handling: The continuous collector current is rated at 600mA, sufficient for a variety of electronic circuits.
  • Package: Packaged in a TO-92 casing, it is lightweight, small in size, and easy to install in a multitude of devices.
  • RoHS Compliant: The 2N5550G is RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances.

Applications:

The ON Semiconductor 2N5550G is ideal for a range of applications due to its high voltage and current capabilities. It is commonly used in:

  • Audio amplifiers and hi-fi equipment
  • Signal processing
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits
  • General purpose switching and amplification

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 2N5550G is no exception. Each transistor is manufactured with precision, ensuring consistent performance and reliability for every application. Whether for industrial, commercial, or consumer electronics, the 2N5550G from ON Semiconductor is an excellent choice for designers looking for a dependable and efficient NPN bipolar transistor.

You May Also Be Interested in

STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $3.1545
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS NPN 70V 1A E-LINE
Lowest to $0.9360
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2911
ON Semiconductor
Darlington Complementary Silicon Power Transistors | TRANS PNP DARL 100V 10A TO247
Lowest to $2.6635
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.5814
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $48.8956
STMicroelectronics
High Voltage NPN Power Transistor for High Definition and New Super-Slim CRT Display
Need more? Email Us
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $5.5923

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.2470 $68.5850
130+ $1.0232 $133.0160
200+ $0.9909 $198.1800
270+ $0.9586 $258.8220
350+ $0.9275 $324.6250
470+ $0.8318 $390.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess