EN
  • EN
  • DE

2N6520RLRA

Part No 2N6520RLRA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 350V 0.5A TO92
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 350V
Vce Saturation (Maximum) at Ib, Ic 1V at 5mA, 50mA
Current - Collector Cutoff (Maximum) 50nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 20 at 50mA, 10V
Maximum Power 625mW
Frequency - Transition 200MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92-3
Family Part Number 2N6520
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 728784-2N6520RLRA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N6520RLRA CAD Model

Description

Product Overview: 2N6520RLRA - ON Semiconductor

The 2N6520RLRA is a high-performance PNP bipolar transistor from ON Semiconductor, designed to deliver reliable and efficient performance for a wide range of applications. This versatile transistor is well-suited for amplification and switching applications, thanks to its robust characteristics and high-quality construction.

Key Features:

  • Voltage Ratings: The 2N6520RLRA boasts a collector-emitter voltage (VCEO) of -350V, which makes it suitable for high-voltage applications.
  • Current Handling: With a continuous collector current (IC) of -500mA, it can handle moderate power loads efficiently.
  • Power Dissipation: This transistor has a power dissipation (PD) rating of 625mW, ensuring it can handle a fair amount of energy without overheating.
  • Gain Bandwidth Product (fT): Featuring a transition frequency of 50MHz, the 2N6520RLRA is capable of working effectively at higher frequencies, which is beneficial for various signal processing applications.
  • Package: It comes in a small and lightweight TO-92 package, which is not only easy to install but also saves space on the PCB.

Applications:

The 2N6520RLRA is ideal for a variety of electronic circuits and can be used in:

  • Audio Amplifiers
  • Signal Processing
  • Power Management Systems
  • Switching Circuits
  • Linear Amplification Stages
  • Voltage Regulation Modules

Quality and Reliability:

As a product of ON Semiconductor, a leading semiconductor solutions provider, the 2N6520RLRA is manufactured with the highest quality standards. The device is designed to meet the rigorous requirements of industrial and commercial applications, ensuring long-term reliability and performance.

Environmental Compliance:

ON Semiconductor is committed to environmental stewardship. The 2N6520RLRA is designed to comply with various environmental regulations, ensuring that it is a suitable choice for eco-conscious designers and manufacturers.

In conclusion, the 2N6520RLRA PNP bipolar transistor from ON Semiconductor is a highly reliable component that provides efficient performance in a compact package. Whether you are designing audio equipment, power supplies, or any other application that requires high-voltage PNP transistors, the 2N6520RLRA is an excellent choice that offers both quality and value.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess