EN
  • EN
  • DE

2N7002NTR-ND

Part No 2N7002NTR-ND
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1025+
Reference case SOT-23
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 721431-2N7002NTR-ND
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N7002NTR-ND CAD Model

Description

ON Semiconductor 2N7002NTR-ND – N-Channel MOSFET

The ON Semiconductor 2N7002NTR-ND is a high-performance N-Channel MOSFET that offers efficient power control and switching capabilities for a wide range of applications. This compact, surface-mount transistor is designed for use in power management tasks within electronic circuits, particularly where space is at a premium.

Key Features:

  • Low On-Resistance: The 2N7002NTR-ND boasts a low on-resistance, which ensures minimal power loss and heat generation when the MOSFET is in the 'on' state, leading to higher efficiency in circuit operation.
  • High-Speed Switching: With its capability for high-speed switching, this MOSFET is ideal for applications that require fast transition times, such as power supplies, converters, and motor control circuits.
  • Low Threshold Voltage: The low threshold voltage of this device makes it suitable for logic-level applications, allowing it to be directly driven by microcontrollers and other logic devices.
  • Surface-Mount Package: The SOT-23 package allows for a compact design, making it perfect for space-constrained applications while also providing ease of manufacturing with automatic pick and place assembly.
  • Robust Thermal Performance: Despite its small size, the 2N7002NTR-ND is capable of dissipating heat effectively, ensuring reliable operation even under high switching frequencies and currents.

Applications:

The versatility of the 2N7002NTR-ND MOSFET makes it suitable for a variety of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Motor Control Systems
  • Load Switching
  • Logic Level Conversion

Specifications:

The ON Semiconductor 2N7002NTR-ND has the following specifications:

  • Drain-Source Voltage (VDS): 60V
  • Continuous Drain Current (ID): 115mA
  • Power Dissipation (PD): 200mW
  • RDS(on): 7.5 Ohms

In summary, the 2N7002NTR-ND from ON Semiconductor is a reliable and efficient solution for designers looking to incorporate a robust N-Channel MOSFET into their electronic designs. Its low on-resistance, high-speed switching, and compact form factor make it an excellent choice for a multitude of power control applications.

You May Also Be Interested in

Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5,560+ $0.0104 $57.8240
12,500+ $0.0092 $115.0000
21,430+ $0.0081 $173.5830
28,575+ $0.0081 $231.4575
35,715+ $0.0081 $289.2915
50,000+ $0.0069 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,040 pieces
MOQ: 5560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess