EN
  • EN
  • DE

2SA1343

Part No 2SA1343
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153571-2SA1343
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1343 CAD Model

Description

ON Semiconductor 2SA1343 PNP Transistor

The 2SA1343 is a high-quality PNP transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is designed for general purpose amplifier and switching applications, offering reliable performance in a wide range of electronic circuits.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: TO-92, a widely used package for low power devices
  • Collector-Emitter Voltage (Vceo): 160V, providing a good margin for high voltage applications
  • Collector Current (Ic): 1A, suitable for medium current requirements
  • Power Dissipation (Pd): 900mW, allowing for reasonable power handling capability
  • DC Current Gain (hFE): 70 to 400, offering a broad range of gain characteristics for various applications
  • Transition Frequency (fT): 100MHz, indicating a good response for high-frequency applications

Applications

The 2SA1343 transistor is versatile and can be used in various electronic circuits. Its applications include, but are not limited to:

  • Audio frequency amplifier stages
  • Signal processing
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality components that meet rigorous industry standards. The 2SA1343 transistor is no exception, with its manufacturing processes designed to ensure reliability and performance consistency. This component is suitable for commercial-grade applications requiring a robust and durable PNP transistor.

Environmental Compliance

The 2SA1343 adheres to environmental regulations, including RoHS compliance, which restricts the use of hazardous substances in electronic components. This commitment to environmental sustainability ensures that the product is suitable for use in eco-friendly devices and applications.

In summary, the 2SA1343 from ON Semiconductor is a reliable and versatile PNP transistor that offers excellent performance for a wide array of electronic applications. Its combination of high voltage and current capabilities, along with its energy-efficient design, makes it a preferred choice for engineers and hobbyists alike.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess