ON Semiconductor 2SA1469S PNP Transistor
The 2SA1469S is a high-quality PNP bipolar junction transistor (BJT) from ON Semiconductor, a leading manufacturer in the semiconductor industry. This particular transistor is designed for general-purpose amplifier and switching applications, offering users a reliable and efficient component for their electronic circuits.
Key Features:
- PNP Bipolar Junction Transistor: The 2SA1469S is a PNP transistor, which means it is controlled by the movement of holes and is typically used in negative ground configurations.
- High Current Gain: This transistor provides a high current gain (hFE), which ensures amplification of the input signal without significant power loss, making it suitable for various amplification needs.
- Low Saturation Voltage: It has a low collector-emitter saturation voltage, which allows for efficient operation at low voltages and reduces power dissipation in the circuit.
- Fast Switching Speed: The 2SA1469S is capable of fast switching, which is essential for applications where rapid switching of electronic signals is required.
- Small Package: The device comes in a compact package, making it ideal for use in space-constrained applications.
Applications:
The versatility of the 2SA1469S allows it to be used in a wide range of applications, including:
- Audio amplifiers
- Signal processing
- Power management
- Switching regulators
- DC-DC converters
Technical Specifications:
Parameter
Value
Collector-Base Voltage (VCBO)
-160V
Collector-Emitter Voltage (VCEO)
-140V
Emitter-Base Voltage (VEBO)
-5V
Collector Current (IC)
-1.5A
Total Device Dissipation (Ptot)
25W
In conclusion, the ON Semiconductor 2SA1469S PNP transistor is a robust and versatile component that can be incorporated into a variety of electronic designs to enhance performance and reliability.