ON Semiconductor 2SA1575E-TD PNP Transistor
The 2SA1575E-TD from ON Semiconductor is a high-performance PNP transistor designed for use in a wide range of electronic applications. This versatile component is known for its efficiency and reliability, making it a popular choice among engineers and designers in the electronics industry. The 2SA1575E-TD is particularly well-suited for use in power management and signal processing circuits where a PNP transistor is required.
Key Features
- Low V<sub>CE(sat): The transistor offers a low collector-emitter saturation voltage, which translates into reduced power loss and improved energy efficiency in operation.
- High Current Gain Bandwidth Product: With a high f<sub>T value, the 2SA1575E-TD is capable of operating at higher frequencies, making it ideal for amplification and switching applications where speed is critical.
- Small Package Size: The device comes in a compact SOT-416 (SC-75A) package, which is suitable for space-constrained applications and allows for high-density mounting on circuit boards.
- High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, the 2SA1575E-TD is built to meet stringent quality standards, ensuring high reliability and performance over its lifespan.
Applications
The 2SA1575E-TD PNP transistor can be used in a variety of applications, including:
- Power management circuits
- Signal processing
- Audio amplifiers
- Switching regulators
- Driver stages in hi-fi amplifiers and television circuits
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
-50 V
Collector Current (I<sub>C)
-150 mA
Power Dissipation (P<sub>D)
150 mW
DC Current Gain (h<sub>FE)
70 to 400
Transition Frequency (f<sub>T)
250 MHz
With its combination of low power consumption, high frequency response, and compact form factor, the ON Semiconductor 2SA1575E-TD PNP transistor is an excellent choice for designers looking to optimize their electronic circuits for performance and size.