EN
  • EN
  • DE

2SA1973-5

Part No 2SA1973-5
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 25V 1A 3-Pin CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154110-2SA1973-5
Popularity Low
Supply and Demand Status Balance
Family Name 2SA1973
Introduction Date September 01, 2004
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SA1973-5 CAD Model

Description

ON Semiconductor 2SA1973-5 PNP Transistor

The ON Semiconductor 2SA1973-5 is a PNP transistor that is designed for use in high-voltage switching applications. This semiconductor device is a crucial component in electronic circuits, where it is often utilized for amplification and switching purposes. The 2SA1973-5 is well-suited for a variety of applications, including power supplies, motor controllers, and audio amplifiers, thanks to its robust performance characteristics and reliable operation.

This PNP transistor boasts a collector-emitter voltage (VCEO) of -160V, which allows it to handle high voltage operations with ease. The collector current (IC) rating of up to -1.5A ensures that the device can manage significant current loads, making it an excellent choice for power regulation tasks. The power dissipation (PD) of 25W indicates the transistor's ability to dissipate heat effectively, which is essential for maintaining stability and longevity in high-power applications.

The 2SA1973-5 features a high DC current gain (hFE) range, which provides efficient current amplification and contributes to the overall performance of the circuit. This high gain also simplifies the design of circuits requiring a high level of gain. The device is encapsulated in a TO-220AB package, which is widely recognized for its thermal efficiency and ease of mounting on printed circuit boards (PCBs).

ON Semiconductor's commitment to quality is evident in the 2SA1973-5, which is manufactured to meet stringent standards. The device's reliability is further enhanced by its high breakdown voltages and fast switching speeds, making it a durable and responsive component for demanding electronic designs.

In summary, the ON Semiconductor 2SA1973-5 PNP transistor is an excellent choice for designers looking for a high-voltage, high-current, and high-power transistor. With its strong electrical characteristics and robust package, it is poised to deliver outstanding performance in a variety of electronic applications, ensuring efficient operation and long-term reliability.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess