The ON Semiconductor 2SB825R is a PNP transistor that is designed for general-purpose amplifier and switching applications. This robust semiconductor device is part of ON Semiconductor's extensive line of high-quality components known for their reliability and performance in various electronic circuits.
Key Features
- High Current Capacity: With its ability to handle a collector current of up to 2A, the 2SB825R is suitable for moderate power handling requirements, making it a versatile choice for a wide range of applications.
- Low Saturation Voltage: The transistor offers low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in switching applications.
- Complementary Pair: The 2SB825R is the PNP counterpart to the NPN 2SD1047, allowing for use in complementary push-pull amplifier designs, providing a balanced and efficient performance.
- High Power Dissipation: With a power dissipation of 25W, this device can handle significant energy without overheating, ensuring stable operation under a variety of conditions.
Specifications
Parameter
Value
Collector-Base Voltage (VCBO)
-120V
Collector-Emitter Voltage (VCEO)
-80V
Emitter-Base Voltage (VEBO)
-5V
Collector Current (IC)
-2A
Power Dissipation (Pc)
25W
Operating and Storage Junction Temperature Range (Tj, Tstg)
-55 to +150°C
The 2SB825R is housed in a TO-220AB package, which is not only easy to mount but also provides excellent thermal performance. This makes it suitable for commercial and industrial environments where a reliable and durable component is necessary.
Whether you're designing audio amplifiers, power regulators, or looking to switch moderate loads, the ON Semiconductor 2SB825R offers the performance and reliability you need to ensure your project's success.