EN
  • EN
  • DE

2SB885

Part No 2SB885
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans Darlington PNP 100V 5A 1750mW 3-Pin(3+Tab) TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154976-2SB885
Popularity Low
Supply and Demand Status Balance
Family Name 2SB885
Introduction Date December 10, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SB885 CAD Model

Description

ON Semiconductor 2SB885 Product Overview

The ON Semiconductor 2SB885 is a high-performance PNP bipolar transistor designed for various applications requiring efficient amplification and switching. This versatile component is well-suited for use in power management circuits, audio amplifiers, signal processing, and other electronic devices that demand reliable and consistent performance.

Key Features

  • High Current Capacity: The 2SB885 is capable of handling high current loads, making it ideal for power amplification tasks.
  • Low Saturation Voltage: It offers low collector-emitter saturation voltage, which ensures efficient operation and reduces power loss.
  • Complementary NPN Type Available: For applications requiring a push-pull configuration, a complementary NPN type transistor is available to provide a balanced amplifier design.
  • Robust Construction: Constructed with ON Semiconductor's commitment to quality, the 2SB885 is built to deliver long-term reliability and stability.

Applications

  • Audio Power Amplifiers
  • Signal Processing Circuits
  • Power Management Systems
  • DC-DC Converters
  • General Purpose Switching

Product Specifications

Parameter Value Collector-Base Voltage (VCBO) -120V Collector-Emitter Voltage (VCEO) -80V Emitter-Base Voltage (VEBO) -5V Collector Current (IC) -1.5A Power Dissipation (PD) 25W

With its impressive electrical characteristics and ON Semiconductor's commitment to quality, the 2SB885 is a solid choice for designers and engineers looking for a reliable PNP transistor for their next project.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3687 $63.6870
23+ $5.2252 $120.1796
35+ $5.0624 $177.1840
48+ $4.8995 $235.1760
61+ $4.7355 $288.8655
82+ $4.2458 $348.1556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess