EN
  • EN
  • DE

2SC2911S

Part No 2SC2911S
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANS PNP / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 855154-2SC2911S
Ultra Librarian 3D Model Ultra Librarian 2SC2911S CAD Model

Description

2SC2911S NPN Transistor by ON Semiconductor

The 2SC2911S is a high-quality NPN transistor designed and manufactured by ON Semiconductor, a leading innovator in energy-efficient electronics. This transistor is part of ON Semiconductor's extensive portfolio of discrete devices that cater to a wide range of electronic applications, offering reliability and performance.

Key Features:

  • Voltage & Current: The 2SC2911S boasts a collector-emitter voltage (V<sub>CEO) of 120V, and a collector current (I<sub>C) of up to 100mA, making it suitable for moderate voltage and current handling requirements.
  • Power Dissipation: With a power dissipation (P<sub>D) of 200mW, this transistor can efficiently handle thermal energy in various applications without compromising its performance.
  • High Gain Bandwidth Product: The device features a high transition frequency (f<sub>T) of 120MHz, which makes it ideal for high-speed switching applications and amplification in audio and signal processing circuits.
  • Package: Enclosed in a small SOT-23 package, the 2SC2911S is designed for space-conscious applications, providing a compact solution without sacrificing power and functionality.

Applications:

The 2SC2911S is versatile and can be used in a variety of electronic circuits. It is particularly well-suited for:

  • Audio frequency amplifier stages
  • Signal processing
  • Switching regulators
  • Driver stages in high-fidelity amplifiers and television circuits

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The 2SC2911S is no exception and is built to meet rigorous industry standards for quality and reliability. Customers can trust this component for consistent performance and durability in their electronic designs.

Environmental Compliance:

Aligned with ON Semiconductor's dedication to environmental responsibility, the 2SC2911S is produced with eco-friendly materials and processes, adhering to RoHS directives and other global environmental standards.

With its robust features and ON Semiconductor's reputation for excellence, the 2SC2911S NPN transistor is an excellent choice for designers and engineers looking to create efficient and reliable electronic products.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess