The STM8S903K3T6 is a high-performance microcontroller from STMicroelectronics that belongs to the STM8S series, designed for a wide range of applications requiring robust performance in a cost-effective package. This microcontroller is particularly suitable for industrial control, consumer products, and automotive systems, where reliability and efficiency are of paramount importance.
Key Features
- Core: STM8 core operating at up to 16 MHz frequency.
- Flash Memory: 8Kbytes of Flash program memory with read-while-write support.
- RAM: 1 Kbyte of RAM.
- Data EEPROM: 640 bytes of true data EEPROM with up to 300k write/erase cycles.
- Advanced Control Timer: 16-bit timer with 3 CAPCOM channels, capable of handling various PWM outputs.
- USART: Integrated USART for serial communication, which can be used for debugging or communicating with other devices.
- I/O Ports: Up to 28 I/O ports with interrupt capability, offering high sink/source current capabilities.
- Operating Voltage: 2.95 V to 5.5 V operating voltage, which allows for flexible power supply options and compatibility with 5V systems.
- Temperature Range: Extended industrial temperature range from -40°C to 85°C.
- Package: Available in a 32-pin LQFP package, which is suitable for space-constrained applications.
Performance and Integration
The STM8S903K3T6 is engineered to deliver excellent performance with its advanced architecture. It integrates a robust set of peripherals that reduce the need for external components, thus simplifying design and reducing overall system cost. The high system integration includes features like an in-built single-wire debug module and a clock security system that enhances the reliability of the device.
Development Ecosystem
STMicroelectronics provides a comprehensive development ecosystem for the STM8S903K3T6, including software libraries, development boards, and an integrated development environment (IDE). This ecosystem simplifies the development process and helps to reduce time-to-market for products based on this microcontroller.
Whether you're designing an advanced motor control system, a sophisticated sensor interface, or a battery-operated consumer gadget, the STM8S903K3T6 offers a balanced blend of performance, power efficiency, and features that make it an excellent choice for your next project.