ON Semiconductor 2SC3400-AC NPN Transistor
The ON Semiconductor 2SC3400-AC is a high-quality NPN transistor that offers excellent performance for a wide range of electronic applications. This versatile component is designed to cater to the demanding needs of modern circuit designs, providing reliable switching and amplification functionalities.
Key Features:
- High Current Gain Bandwidth Product: The 2SC3400-AC boasts a high transition frequency, making it suitable for applications requiring fast switching and accurate amplification at high frequencies.
- Low Saturation Voltage: This transistor has a low V<sub>CE(sat), which means it requires less voltage to saturate, leading to improved power efficiency and reduced heat dissipation.
- High Power Dissipation: With its ability to dissipate high levels of power, the 2SC3400-AC can handle higher currents and voltages, making it ideal for power applications.
- Robust Thermal Performance: The device is designed to operate reliably over a wide temperature range, ensuring consistent performance even under thermal stress.
Applications:
The 2SC3400-AC is commonly used in a variety of applications, including but not limited to:
- Audio frequency amplifier circuits
- Signal processing
- Driver stages in hi-fi amplifiers and television circuits
- Switching regulators
- Power management functions
Product Specifications:
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
120V
Collector-Base Voltage (V<sub>CBO)
200V
Emitter-Base Voltage (V<sub>EBO)
5V
Collector Current (I<sub>C)
50mA
Power Dissipation (P<sub>D)
400mW
Transition Frequency (f<sub>T)
250MHz
Overall, the ON Semiconductor 2SC3400-AC NPN transistor is a reliable and efficient choice for designers looking to improve the performance and efficiency of their electronic circuits.