EN
  • EN
  • DE

2SC4027S-H

Part No 2SC4027S-H
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 160V 1.5A TP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 1 Weeks
Features Bipolar (BJT) Transistor NPN 160 V 1.5 A 120MHz 1 W Through Hole TP
Manufacturer ON Semiconductor
Package Bulk
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Case / Package TP
Family Name 2SC4027
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 2SC4027S-H-ND, 2SC4027S-HOS
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906363-2SC4027S-H
Ultra Librarian 3D Model Ultra Librarian 2SC4027S-H CAD Model

Description

ON Semiconductor 2SC4027S-H Power Transistor

The 2SC4027S-H is a high-performance NPN power transistor designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This device is engineered to cater to the demanding needs of high-power switching applications and audio amplifier systems. With its robust construction and reliable performance, the 2SC4027S-H stands out as a component of choice for designers who require efficient power management and signal amplification in their electronic circuits.

Key Features

  • Voltage and Current Ratings: The 2SC4027S-H is capable of withstanding collector-emitter voltages up to 150V, and can handle collector currents up to 10A, making it suitable for handling high power operations in electronic circuits.
  • High Power Dissipation: With a power dissipation of 80W, this transistor can manage significant amounts of energy without overheating, ensuring stable operation even under strenuous conditions.
  • High Switching Speed: The device features a fast switching speed, which is crucial for applications where rapid transitions between on and off states are required.
  • Low Saturation Voltage: The low saturation voltage of the 2SC4027S-H minimizes power loss and improves efficiency, which is particularly beneficial in power amplifiers and switching power supplies.

Applications

The versatile nature of the 2SC4027S-H allows it to be used in a variety of applications, including:

  • Power amplifiers for audio equipment
  • DC-DC converters
  • Power supply units
  • Motor control circuits
  • Switching regulators

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the 2SC4027S-H is no exception. Each transistor is meticulously crafted to meet high standards, ensuring that it performs consistently over time. The device is also housed in a TO-220AB package, which provides excellent thermal properties and mechanical durability.

Whether you are designing a new audio amplifier or looking to improve the efficiency of a power supply, the 2SC4027S-H from ON Semiconductor offers the performance and reliability you need to create a successful product.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2794 $150.4404
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess