EN
  • EN
  • DE

2SC4080E-TD-E

Part No 2SC4080E-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description 2SC4080 - NPN EPITAXIAL PLANAR S / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 855186-2SC4080E-TD-E
Ultra Librarian 3D Model Ultra Librarian 2SC4080E-TD-E CAD Model

Description

ON Semiconductor 2SC4080E-TD-E NPN Bipolar Transistor

The ON Semiconductor 2SC4080E-TD-E is a high-performance NPN bipolar transistor that is designed for use in a wide range of electronic applications. This versatile component is known for its high current gain and low saturation voltage, making it an excellent choice for amplification and switching applications.

With a collector-emitter voltage (Vceo) of 20V and a collector current (Ic) of 50mA, the 2SC4080E-TD-E is capable of handling moderate power levels while maintaining stability and reliability. Its high gain bandwidth product of 250MHz ensures that the transistor can operate effectively at high frequencies, which is beneficial for RF and high-speed signal processing applications.

The 2SC4080E-TD-E comes in a compact SOT-416 (SC-75A) surface-mount package, which is ideal for space-constrained applications. The small form factor does not compromise its thermal performance, as it is designed to dissipate heat effectively, ensuring long-term reliability even in demanding situations.

Key features of the 2SC4080E-TD-E include:

  • Collector-Emitter Voltage (Vceo): 20V
  • Collector Current (Ic): 50mA
  • DC Current Gain (hFE): 70 to 400
  • Gain Bandwidth Product (fT): 250MHz
  • Low Collector-Emitter Saturation Voltage
  • High Current Gain Bandwidth Product
  • Compact SOT-416 (SC-75A) Package

This transistor is suitable for a variety of applications including, but not limited to, audio amplifiers, signal processing, and general-purpose switching. The 2SC4080E-TD-E is also characterized by its low noise figure, which makes it an excellent choice for audio applications where clarity and fidelity are crucial.

ON Semiconductor's commitment to quality ensures that the 2SC4080E-TD-E transistor meets the stringent requirements of the electronic industry, delivering performance and reliability. Whether you are designing consumer electronics, communication devices, or industrial systems, the 2SC4080E-TD-E is an excellent choice for your circuit needs.

For detailed specifications and application notes, designers are encouraged to consult the datasheet provided by ON Semiconductor. This will ensure the best possible implementation of the 2SC4080E-TD-E in your electronic designs.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess