EN
  • EN
  • DE

2SC4485S-AN

Part No 2SC4485S-AN
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 1A 50V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1221280-2SC4485S-AN
Ultra Librarian 3D Model Ultra Librarian 2SC4485S-AN CAD Model

Description

Product Overview: 2SC4485S-AN by ON Semiconductor

The 2SC4485S-AN is a high-performance NPN bipolar junction transistor (BJT) manufactured by ON Semiconductor, a leader in energy efficient innovations. This transistor is designed for use in a variety of electronic applications, particularly in the amplification and switching domains. The 2SC4485S-AN is known for its reliability and efficiency, making it a preferred choice for engineers and designers across various industries.

Featuring a compact design, the 2SC4485S-AN comes in a small surface-mount package, allowing for high-density PCB layouts and miniaturization of electronic circuits. This makes it an ideal component for space-constrained applications where size and weight are critical factors.

Key Specifications:

  • Voltage Ratings: The 2SC4485S-AN can handle collector-emitter voltages up to 50V, making it suitable for a range of medium voltage applications.
  • Current Handling: With a continuous collector current rating of 150mA, this transistor can drive moderate loads with ease.
  • Power Dissipation: It has a power dissipation capacity of 200mW, ensuring it can handle a certain level of power without overheating.
  • High Gain Bandwidth Product: The device offers a transition frequency of 250MHz, which is indicative of its ability to handle high-speed switching and amplification tasks.
  • Low Noise: It features low noise figures, making it suitable for audio amplifiers, signal processing, and other applications where signal integrity is paramount.

Applications:

The versatility of the 2SC4485S-AN allows it to be used in various electronic circuits, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing units
  • Switching power supplies
  • Driver stages in high-fidelity systems
  • Telecommunication circuits

In summary, the 2SC4485S-AN from ON Semiconductor is a robust and versatile NPN transistor that offers excellent performance in a wide range of electronic applications. Its high-speed switching, low noise characteristics, and energy efficiency make it an excellent choice for designers looking to create compact, reliable, and high-performing electronic products.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess