EN
  • EN
  • DE

2SC5347A-E

Part No 2SC5347A-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815314-2SC5347A-E
Ultra Librarian 3D Model Ultra Librarian 2SC5347A-E CAD Model

Description

The 2SC5347A-E is a silicon NPN epitaxial planar transistor manufactured by ON Semiconductor. This RF transistor is designed for low noise amplifier applications in the UHF band.

Applications

  • Low noise amplifiers (LNAs)
  • UHF tuners
  • RF front-end circuits
  • High-frequency oscillators
  • Mixer circuits

Features

  • Low noise figure: Ensures minimal signal degradation in amplifier circuits.
  • High gain: Provides substantial signal amplification.
  • High transition frequency (fT): Enables operation in the UHF band.
  • Epitaxial planar structure: Offers improved performance and reliability.
  • Small package size: Facilitates compact circuit designs.

Benefits

  • Improved signal reception: The low noise figure allows for the amplification of weak signals without introducing significant noise.
  • Enhanced system performance: The high gain increases the signal strength, leading to better overall system performance.
  • Suitable for high-frequency applications: The high transition frequency allows the transistor to operate effectively in the UHF band.
  • Reliable operation: The epitaxial planar structure ensures stable and dependable performance.
  • Compact design: The small package size enables the creation of smaller and more efficient electronic devices.

Additional Details

The 2SC5347A-E features a collector-base voltage (VCBO) of typically 30V, a collector-emitter voltage (VCEO) of typically 15V, and an emitter-base voltage (VEBO) of typically 3V. The collector current (IC) is rated up to 50mA. The operating and storage junction temperature range is -55°C to +150°C. The transistor is typically available in a small surface-mount package.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0446 $57.8474
47+ $2.4983 $117.4201
72+ $2.4197 $174.2184
99+ $2.3423 $231.8877
128+ $2.2638 $289.7664
171+ $2.0293 $347.0103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,990 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess