EN
  • EN
  • DE

2SC5610

Part No 2SC5610
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER BIPOLAR TRANSISTOR NPN / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 656 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 855223-2SC5610
Ultra Librarian 3D Model Ultra Librarian 2SC5610 CAD Model

Description

ON Semiconductor 2SC5610 - High-Efficiency NPN Transistor

The ON Semiconductor 2SC5610 is a high-performance NPN bipolar junction transistor (BJT) designed to meet the needs of various electronic applications requiring high efficiency and reliability. This semiconductor device is well-suited for power amplification and switching applications, making it a versatile component in both consumer and industrial electronics.

With its robust construction, the 2SC5610 offers excellent power handling capabilities. It is capable of withstanding high voltages and currents, ensuring stable performance even under strenuous conditions. The transistor features a high collector-emitter voltage (Vceo) and a high current gain (hFE), which makes it an ideal choice for circuits that require precise control over high-power signals.

Key Features:

  • High Voltage Tolerance: The 2SC5610 is designed to handle high collector-emitter voltages, providing reliable operation in circuits with high voltage requirements.
  • High Current Gain: With its high hFE value, this transistor provides excellent amplification of the input signal, ensuring a strong and clear output.
  • Low Saturation Voltage: The low Vce(sat) of the 2SC5610 minimizes power loss and improves efficiency, making it suitable for power-sensitive applications.
  • Fast Switching Speed: The fast switching characteristics of the 2SC5610 make it an excellent choice for applications that require rapid on-off control, such as in switching regulators and converters.
  • High Reliability: ON Semiconductor's commitment to quality means that the 2SC5610 is built to last, ensuring a long operational life and reducing the need for frequent replacements.

Applications:

The 2SC5610's versatility makes it suitable for a broad range of applications. It is often used in power supply circuits, audio amplifiers, motor control systems, and other electronics where efficient power handling is crucial. Additionally, it can be found in switching applications such as DC-DC converters and inverter circuits, where its fast switching speed and high efficiency are beneficial.

Overall, the 2SC5610 from ON Semiconductor is a reliable and efficient choice for designers and engineers looking to enhance the performance of their power circuits. Its combination of high voltage and current handling, low saturation voltage, and fast switching speed makes it an essential component in modern electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess