The BTS129 is a Smart High-Side Power Switch from Siemens (now Infineon Technologies), designed for various automotive and industrial applications requiring robust and reliable power switching. It integrates protection features, making it suitable for driving inductive, capacitive, and resistive loads.
Applications
- Automotive applications such as powering lamps, valves, and relays.
- Industrial control systems requiring high-side switching capabilities.
- Replacement of electromechanical relays.
- Power distribution systems.
Features
- Overload protection: Shuts down the switch in case of overcurrent.
- Short-circuit protection: Protects the switch and the load from short circuits.
- Overtemperature protection: Disables the switch if it gets too hot.
- Overvoltage protection: Protects the switch from voltage spikes.
- Current limitation: Limits the current flow to a safe level.
- Diagnostic feedback: Provides information about the switch's status.
- CMOS compatible input: Easy to interface with microcontrollers.
Benefits
- Increased system reliability due to built-in protection features.
- Simplified system design with integrated diagnostics.
- Reduced component count compared to discrete solutions.
- Improved safety through short-circuit and overtemperature protection.
- Cost-effective solution for high-side power switching.
Additional Details
The BTS129 typically operates with a supply voltage range suitable for automotive applications (e.g., 12V or 24V systems). The on-resistance (Rds(on)) is low, minimizing power dissipation and heat generation. The diagnostic feedback provides information about the load status (e.g., open load, short circuit) to a microcontroller, enabling intelligent system monitoring and control. This power switch is designed to withstand harsh automotive environments, including temperature extremes and voltage transients. Its robust design contributes to the overall durability and longevity of automotive electronic systems.
The device features a status output which allows for monitoring the state of the switch (on or off) and any fault conditions. The current sense output provides an analog signal proportional to the load current, enabling current monitoring.