EN
  • EN
  • DE

2SC5888

Part No 2SC5888
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 10A TO-220ML
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 10A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 360mV @ 250mA, 5A
Collector Cut-off Current(Max) 10μA (ICBO)
Typical Gain (hFE) (Min) 200 @ 1A, 2V
Maximum Power Dissipation 2W
Frequency - Transition 200MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220ML
Win Source Part Number 038917-2SC5888
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC5888 CAD Model

Description

The 2SC5888 is a high-voltage, high-speed power switching transistor designed by ON Semiconductor, a leader in energy-efficient innovations. This NPN triple diffused planar silicon transistor is specifically engineered to deliver exceptional performance in power amplification and switching applications.

Key Features

  • High Breakdown Voltage: The 2SC5888 boasts a collector-to-emitter breakdown voltage (V<sub>CEO) of 400V, making it suitable for high-voltage applications.
  • High Speed: With a fast switching response, this transistor is ideal for use in high-frequency power switching circuits, contributing to efficient system performance.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 2SC5888 is reliable for long-term operation, even under strenuous conditions.
  • Low Saturation Voltage: The low collector saturation voltage (V<sub>CE(sat)) reduces power loss and improves efficiency, which is crucial in power management applications.

Applications

The 2SC5888 is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • DC-DC converters
  • High-frequency inverters
  • Power amplifiers

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 400V Collector Current (I<sub>C) 8A Collector Power Dissipation (P<sub>C) 80W Operating Junction Temperature (T<sub>j) -55°C to +150°C

Quality and Environmental Compliance

ON Semiconductor ensures that the 2SC5888 meets rigorous environmental and quality standards. The device complies with RoHS directives, reflecting the company's commitment to environmental sustainability while providing high-quality, durable products.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3195 $73.2780
8+ $15.0312 $120.2496
12+ $14.5611 $174.7332
17+ $14.0922 $239.5674
22+ $13.6221 $299.6862
29+ $12.2130 $354.1770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess