EN
  • EN
  • DE

2SC6016-TD-E

Part No 2SC6016-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 30V 8A 1300mW 4-Pin(3+Tab) SOT-89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157389-2SC6016-TD-E
Popularity Low
Supply and Demand Status Balance
Family Name 2SC6016-TD-E
Introduction Date December 13, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC6016-TD-E CAD Model

Description

ON Semiconductor 2SC6016-TD-E Bipolar Transistor

The ON Semiconductor 2SC6016-TD-E is a high-performance bipolar transistor that is designed to meet the needs of various electronic applications requiring efficient amplification and switching. This NPN transistor is a fundamental component for electronic enthusiasts and professionals alike, offering reliable performance in a compact package.

Key Features:

  • High Current Gain: The 2SC6016-TD-E boasts a high current gain (hFE), which is essential for applications requiring amplification of weak signals to drive larger loads.
  • Low Saturation Voltage: It has a low collector-emitter saturation voltage, which means it can switch on and off efficiently with minimal power loss, making it suitable for power-sensitive circuits.
  • High-Speed Switching: With its capability for high-speed switching, this transistor is an excellent choice for applications that require rapid transitions between on and off states, such as in digital circuits and pulse generators.
  • Compact SOT-89 Package: The 2SC6016-TD-E is housed in a small SOT-89 package, which is ideal for space-constrained applications while still providing excellent thermal and electrical performance.

Applications:

  • Power Management Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Audio Amplifiers
  • Signal Amplification
  • Switching Regulators

The ON Semiconductor 2SC6016-TD-E is a versatile component that can be used in a wide range of electronic circuits. Its robust performance characteristics ensure that it can handle demanding applications while providing efficiency and reliability. Whether you're designing a new circuit or replacing a component in an existing system, the 2SC6016-TD-E is a solid choice that won't disappoint.

For detailed specifications and application notes, designers and engineers should consult the official datasheet provided by ON Semiconductor. This will ensure the correct implementation of the 2SC6016-TD-E transistor in their projects for optimal performance and longevity.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess