EN
  • EN
  • DE

2SC6043

Part No 2SC6043
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 50V 2A 3MP  /  Bipolar (BJT) Transistor NPN 50 V 2 A 420MHz 1 W Through Hole 3-MP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 50 V
Vce Saturation (Max) @ Ib, Ic 300mV @ 50mA, 1A
Current - Collector Cutoff (Max) 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 100mA, 2V
Power - Max 1 W
Frequency - Transition 420MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body
Supplier Device Package 3-MP
Base Product Number 2SC6043
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names ONSONS2SC6043,2156-2SC6043
Standard Package 500
Win Source Part Number 1037251-2SC6043
Ultra Librarian 3D Model Ultra Librarian 2SC6043 CAD Model

Description

The 2SC6043 is a high-performance NPN bipolar junction transistor (BJT) from ON Semiconductor, a leading manufacturer in the semiconductor industry. This transistor is designed for general-purpose amplifier and switching applications, making it a versatile component for a wide array of electronic circuits.

Key Features

  • Voltage and Current: The 2SC6043 boasts a collector-emitter voltage (V<sub>CEO) of 50V, collector-base voltage (V<sub>CBO) of 60V, and emitter-base voltage (V<sub>EBO) of 7V. It can handle a collector current (I<sub>C) of up to 2A, making it suitable for moderate power applications.
  • High Gain Bandwidth Product: With a transition frequency (f<sub>T) of 80MHz, this transistor is capable of operating at high frequencies, which is beneficial for applications in radio-frequency (RF) systems and fast-switching circuits.
  • Low Saturation Voltage: The low collector-emitter saturation voltage ensures efficient operation with minimal power loss, which is ideal for power-sensitive designs.
  • Complementary PNP Type: The 2SC6043 has a complementary PNP type, the 2SA2223, providing designers with the flexibility to create complementary push-pull amplifier stages for improved efficiency and linearity.

Applications

The 2SC6043 is suitable for a variety of applications, including:

  • Audio frequency power amplifiers
  • Driver stages in Hi-Fi amplifiers
  • Signal processing
  • Switching regulators
  • DC-DC converters

Reliability and Packaging

This transistor is encapsulated in a TO-220AB package, known for its robustness and good thermal performance. ON Semiconductor's commitment to high-quality manufacturing ensures that the 2SC6043 delivers reliable performance even under challenging conditions.

Environmental Compliance

ON Semiconductor ensures that the 2SC6043 complies with environmental regulations such as RoHS, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental sustainability makes the 2SC6043 an eco-friendly choice for your electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess