ON Semiconductor 2SD613-E NPN Transistor Overview
The 2SD613-E is a high-voltage NPN bipolar transistor manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This device is designed for use in a wide range of electronic applications, particularly in power amplification and switching circuits. With its robust construction and high reliability, the 2SD613-E is an excellent choice for designers looking for a component that can handle significant power levels while maintaining performance.
Key Features
- Voltage Ratings: The transistor boasts a collector-emitter voltage (V<sub>CEO) of 100V, which allows it to be used in circuits with higher operating voltages without the risk of breakdown.
- Current Handling: It can handle continuous collector currents up to 6A, making it suitable for driving moderate to high-power loads.
- Power Dissipation: With a power dissipation capacity of 30W, this transistor can manage significant thermal loads, ensuring stable operation under strenuous conditions.
- High Gain Bandwidth Product: Its transition frequency (f<sub>T) is specified at 30 MHz, providing decent amplification characteristics for audio and other signal-processing applications.
Applications
The ON Semiconductor 2SD613-E transistor is versatile and can be found in various applications, including:
- Power supply circuits
- Audio amplifiers
- Switching regulators
- Motor controllers
- Driver stages in high-fidelity amplifiers and sound systems
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products, and the 2SD613-E is no exception. It is built to meet rigorous industry standards for performance and reliability. The device is available in a TO-220 package, which is known for its excellent thermal properties, ensuring that the device remains cool during operation.
Environmental Compliance
As with many of ON Semiconductor's products, the 2SD613-E is designed with environmental considerations in mind. It complies with RoHS directives, which means it is free from hazardous substances such as lead, mercury, and cadmium, making it suitable for use in eco-friendly devices.