Product Overview: 2SJ381-TD-E by ON Semiconductor
The 2SJ381-TD-E is a high-performance P-Channel MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This MOSFET is tailored to meet the requirements of various power management applications, offering a combination of low on-resistance, high switching speed, and reliability.
Key Features
- Device Type: P-Channel MOSFET
- Drain-Source Voltage (V<sub>DS): -60V, providing ample voltage handling capability for a variety of applications.
- Continuous Drain Current (I<sub>D): -5A, allowing for significant current flow through the device.
- Low On-Resistance (R<sub>DS(on)): This feature ensures minimal power loss and heat generation, enhancing overall efficiency.
- High-Speed Switching: The MOSFET is designed for fast switching applications, reducing transition losses.
- Package: Comes in a compact SOT-428 (DPAK) package, suitable for surface-mount technology and space-constrained applications.
Applications
The 2SJ381-TD-E MOSFET is versatile and can be used in a broad range of applications. It is particularly well-suited for:
- Power Supply Circuits
- DC/DC Converters
- Motor Drives
- Load Switching
- Battery Management Systems
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The 2SJ381-TD-E MOSFET undergoes rigorous testing and quality control procedures to ensure it meets the industry standards for performance and reliability. This makes it a reliable choice for designers and engineers looking for a MOSFET that can withstand the demands of their applications.
Environmental Compliance
The 2SJ381-TD-E is designed with environmental considerations in mind. It is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from certain hazardous materials commonly used in electronics. This compliance reflects ON Semiconductor's commitment to environmental sustainability and the production of eco-friendly products.