EN
  • EN
  • DE

2SJ650

Part No 2SJ650
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 60V 12A TO220ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 12A (Ta)
Rds On (Max) @ Id, Vgs 135mOhm @ 6A, 10V
Gate Charge (Qg) (Max) @ Vgs 21 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 1020 pF @ 20 V
Power Dissipation (Max) 2W (Ta), 20W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220ML
Package / Case TO-220-3 Full Pack
Standard Package 740 pcs
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 17173-2SJ650
Ultra Librarian 3D Model Ultra Librarian 2SJ650 CAD Model

Description

ON Semiconductor 2SJ650 P-Channel MOSFET

The 2SJ650 is a high-performance P-Channel MOSFET brought to you by ON Semiconductor, a leading manufacturer in energy-efficient innovations. This electronic component is designed to meet the requirements of a wide range of applications, offering an excellent balance between power efficiency and reliability.

Key Features

  • Low On-Resistance: The 2SJ650 boasts a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for power-intensive applications.
  • High-Speed Switching: With its ability to switch on and off rapidly, this MOSFET is suitable for high-speed circuit designs, contributing to better performance in power management systems.
  • Gate Charge: It features a low gate charge, which reduces the amount of energy required to control the transistor, thereby enhancing its performance in switching applications.
  • Voltage Ratings: The device operates at a drain-source voltage of -60V, making it suitable for a variety of electronic circuits that require high voltage thresholds.
  • Current Capacity: The 2SJ650 can handle a continuous drain current of -20A, providing substantial current capacity for heavy-duty operations.
  • Package: Encased in a TO-220 package, the MOSFET ensures effective thermal management and is easy to mount on a printed circuit board (PCB).

Applications

The versatility of the 2SJ650 P-Channel MOSFET allows it to be used in numerous applications, including:

  • Power supply circuits
  • DC/DC converters
  • Motor control systems
  • Load switching
  • Power management solutions

ON Semiconductor's commitment to quality ensures that the 2SJ650 MOSFET meets stringent industry standards, providing a reliable solution for designers looking to enhance their electronic systems. Whether you're dealing with consumer electronics, automotive, or industrial applications, the 2SJ650 is engineered to deliver performance and efficiency.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess