EN
  • EN
  • DE

2SJ659-E

Part No 2SJ659-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description PCH 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 17179-2SJ659-E
Ultra Librarian 3D Model Ultra Librarian 2SJ659-E CAD Model

Description

Introducing the 2SJ659-E Power MOSFET by ON Semiconductor

The 2SJ659-E is a state-of-the-art P-Channel Power MOSFET brought to you by ON Semiconductor, a leading figure in the semiconductor industry. This high-performance component is designed to cater to a wide array of power management applications, providing designers with a reliable and efficient solution for their circuitry needs.

Key Features

  • Low On-Resistance: The 2SJ659-E MOSFET features a low on-resistance, which translates to less power loss and heat generation, thereby improving overall efficiency and reliability in operation.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET allows for rapid transitions between on and off states, which is crucial for reducing switching losses and improving performance in high-frequency circuits.
  • High-Voltage Tolerance: With its ability to tolerate high voltages, the 2SJ659-E is suitable for various applications that require robust voltage handling capabilities, ensuring stable performance under demanding conditions.
  • Low Threshold Voltage: The low threshold voltage feature makes this MOSFET ideal for low-voltage drive applications, providing excellent responsiveness and control at lower gate voltages.

Applications

The versatility of the 2SJ659-E Power MOSFET allows it to be utilized in a broad spectrum of applications, including but not limited to:

  • Power Supply Circuits
  • DC/DC Converters
  • Motor Drives
  • Load Switches
  • Battery Management Systems
  • Energy-Efficient Power Management Designs

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The 2SJ659-E MOSFET is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and consumer applications.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental stewardship, the 2SJ659-E is designed with eco-friendly materials and is compliant with RoHS directives. This commitment ensures that the product not only contributes to the efficiency of electronic designs but also supports the sustainability goals of modern electronics.

For detailed technical specifications, application notes, and support documentation, visit the ON Semiconductor website or contact their customer support team. The 2SJ659-E Power MOSFET is a testament to ON Semiconductor's innovation, providing designers with a robust, efficient, and versatile component for their power management solutions.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7863 $59.3589
8+ $16.2347 $129.8776
12+ $15.7276 $188.7312
16+ $15.2206 $243.5296
20+ $14.7135 $294.2700
27+ $13.1913 $356.1651
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess