Products specifications

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 736393-2SK2623-E
Ultra Librarian 3D Model Ultra Librarian 2SK2623-E CAD Model

Description

The 2SK2623-E is a high-performance N-Channel MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is a testament to ON Semiconductor's commitment to providing advanced power management solutions that cater to a wide range of applications, including switching regulators, converters, and power amplifiers.

Key Features:

  • Device Type: N-Channel MOSFET
  • Drain-to-Source Voltage (V<sub>DS): 900V, providing a high breakdown voltage suitable for various high-voltage applications.
  • Continuous Drain Current (I<sub>D): 4A, allowing for a moderate amount of current to flow through the device during operation.
  • Gate-to-Source Voltage (V<sub>GS): ±30V, offering a wide gate drive range for flexible design options.
  • Total Power Dissipation (P<sub>D): 100W, ensuring the device can handle significant power levels without overheating.
  • R<sub>DS(on): Low on-resistance, which minimizes power losses and enhances efficiency in high-performance applications.
  • Configuration: Single, providing straightforward integration into circuit designs.
  • Package: TO-3PN, a popular package type known for its robustness and ease of mounting.

Applications:

The 2SK2623-E MOSFET is ideal for a variety of applications where high voltage and power efficiency are required. It is commonly used in:

  • Power supplies and DC/DC converters
  • Motor control circuits
  • Power inverters
  • High-voltage switching circuits
  • Power management solutions for consumer electronics

Quality and Reliability:

ON Semiconductor ensures that the 2SK2623-E MOSFET meets stringent quality and reliability standards. The device is designed to provide long-term stability and performance, even in demanding conditions. With ON Semiconductor's reputation for producing durable and reliable components, designers can confidently incorporate the 2SK2623-E into their systems.

You May Also Be Interested in

STMicroelectronics
RF MOSFET 50V STAC244F
Need more? Email Us
ECAD model for STAC2942BW
Infineon Technologies
RF MOSFET LDMOS 50V H-36275-4
Need more? Email Us
ECAD model for PTVA127002EVV1R0XTMA1
Ampleon USA Inc.
RF MOSFET LDMOS 65V 3.8GHZ 450MA
Lowest to $278.7463
ECAD model for BLF6G38-50,112
Toshiba Semiconductor and Storage
Trans MOSFET N-CH Si 60V 34A 8-Pin SOP Advance T/R
Lowest to $0.9901
ECAD model for TPH14006NH,L1Q(M
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 250V 1.7A 8-PIN TSSOP T/r
Need more? Email Us
ECAD model for TPCS8008-H(TE12L,Q
ON Semiconductor
MOSFET N-CH 30V 4.6A/26A 8WDFN / N-Channel 30 V 4.6A (Ta), 26A (Tc) 840mW (Ta), 27.8W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Lowest to $0.5185
ECAD model for NTTFS4840NTAG
Taiwan Semiconductor
Trans Mosfet N-ch 20V 4A 6-PIN SOT-26 T/r
Need more? Email Us
ECAD model for TSM3442CX6RF
Infineon Technologies
MOSFET N/P-CH 8-SOIC / P-Channel 60 V 3.44A (Ta) 2.5W (Ta) Surface Mount PG-DSO-8-6
Lowest to $0.7623
ECAD model for BSO613SPVGXUMA1
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 30V 18A 8-PIN Sop T/r
Need more? Email Us
ECAD model for TPC8034-H(TE12L,Q)""

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.9417 $65.9190
170+ $0.7736 $131.5120
260+ $0.7489 $194.7140
360+ $0.7244 $260.7840
465+ $0.7011 $326.0115
620+ $0.6287 $389.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention