EN
  • EN
  • DE

2SK4116LS

Part No 2SK4116LS
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 400V 12A TO-220FI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 400V
Current - Continuous Drain (Id) @ 25°C 8.9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 24.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 650pF @ 30V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 2W (Ta), 33W (Tc)
Rds On (Maximum) @ Id, Vgs 540 mOhm @ 6A, 10V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220FI(LS)
Package TO-220-3 Full Pack
Win Source Part Number 763016-2SK4116LS
Popularity Medium
Supply and Demand Status Limited
Family Name 2SK4116
Introduction Date October 22, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 2SK4116LS CAD Model

Description

ON Semiconductor 2SK4116LS N-Channel MOSFET

The 2SK4116LS is a high-performance N-Channel MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This MOSFET is designed to meet the rigorous demands of power switching applications, offering a robust and efficient solution for designers and engineers.

Featuring a low on-state resistance (R<sub>DS(on)), the 2SK4116LS ensures minimal power loss and heat generation, enhancing the overall efficiency of the system it's integrated into. This characteristic makes it an excellent choice for high-efficiency power supplies, DC-DC converters, and motor control circuits. The device operates at a maximum continuous drain current of 18A, allowing it to handle significant power without compromising performance.

With a drain-to-source voltage (V<sub>DSS) of 500V, the 2SK4116LS can easily manage high voltage applications, providing a wide safety margin for electronic designs. This high breakdown voltage is particularly beneficial for applications that experience voltage spikes or surges, ensuring the reliability and longevity of the product.

The MOSFET also features fast switching speeds, which are essential for reducing switching losses, especially in high-frequency power switching applications. This attribute, combined with its low gate charge (Q<sub>G), allows for efficient operation at higher frequencies, which is critical for modern, compact power supply designs.

ON Semiconductor's commitment to quality is evident in the 2SK4116LS, which is packaged in a TO-3PL package known for its excellent thermal characteristics. This package ensures that the device can dissipate heat effectively, maintaining stability and performance even under high-load conditions. Furthermore, the MOSFET is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility by avoiding the use of hazardous substances in its products.

In summary, the 2SK4116LS N-Channel MOSFET from ON Semiconductor is a reliable and efficient component suitable for a wide range of power applications. Its low on-state resistance, high voltage capability, fast switching speeds, and robust packaging make it a smart choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9231 $62.3079
21+ $5.6803 $119.2863
32+ $5.5036 $176.1152
44+ $5.3257 $234.3308
57+ $5.1478 $293.4246
76+ $4.6154 $350.7704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess