EN
  • EN
  • DE

2SK4171

Part No 2SK4171
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 100A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Max Gate Charge 135nC @ 10V
Max Input Capacitance 6900pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.75W (Ta), 75W (Tc)
Maximum Rds On at Id,Vgs 7.2 mOhm @ 50A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3
Win Source Part Number 1004764-2SK4171
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK4171 CAD Model

Description

ON Semiconductor 2SK4171 N-Channel MOSFET

The 2SK4171 is a high-performance N-Channel MOSFET from ON Semiconductor, designed to deliver efficient power management and control across a wide array of electronic applications. Renowned for its reliability and efficiency, the 2SK4171 is an ideal choice for designers looking to optimize their power circuits in terms of size, weight, and energy consumption.

Key Features:

  • High Drain-Source Voltage: With a V<sub>DS of up to 500V, this MOSFET can handle high voltage applications, making it suitable for power supply circuits and motor drive systems.
  • Low On-Resistance: The low R<sub>DS(on) minimizes conduction losses, thereby improving overall efficiency and thermal performance.
  • High-Speed Switching: Its fast switching capabilities ensure that the device can be used in high-frequency power converters and inverters.
  • Robust Thermal Performance: The 2SK4171's excellent thermal characteristics ensure stable operation even under high load conditions.
  • Gate Charge Optimization: The MOSFET's design includes an optimized gate charge, which reduces switching losses and enhances performance in high-speed applications.

Applications:

  • Switching power supplies
  • DC/AC converters
  • Motor drives
  • High voltage switching applications
  • Power management solutions

ON Semiconductor's 2SK4171 MOSFET is a testament to the company's commitment to providing advanced semiconductor solutions that meet the evolving needs of the electronics industry. Whether it's for industrial, consumer, or automotive applications, the 2SK4171 brings together durability, efficiency, and high performance, making it a top choice for engineers and designers worldwide.

For detailed specifications, datasheets, and technical support, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess