EN
  • EN
  • DE

55GN01F-TL-E

Part No 55GN01F-TL-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer ON Semiconductor
Win Source Part Number 163014-55GN01F-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 55GN01F-TL-E CAD Model

Description

Introducing the 55GN01F-TL-E Power MOSFET by ON Semiconductor

The 55GN01F-TL-E is a high-performance Power MOSFET brought to you by ON Semiconductor, a leading force in the energy-efficient innovations sector. This device is designed to meet the demanding requirements of modern electronic applications, offering a combination of low on-resistance, high switching speed, and robust thermal characteristics.

Key Features

  • Low On-Resistance: The 55GN01F-TL-E boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications. This feature is particularly beneficial in high-current scenarios where power efficiency is crucial.
  • High-Speed Switching: With its ability to switch rapidly, this MOSFET is an excellent choice for high-frequency applications. Fast switching not only improves performance but also minimizes switching losses, contributing to the overall energy efficiency of the system.
  • Enhanced Thermal Performance: ON Semiconductor has engineered the 55GN01F-TL-E to handle high thermal loads effectively. Its superior thermal management capabilities ensure reliability and longevity even under strenuous operating conditions.
  • Compact and Durable: Encased in a small and robust package, the 55GN01F-TL-E is designed for space-constrained applications without compromising on durability. It offers a high level of protection against the rigors of daily use, making it a reliable choice for a wide range of electronic designs.

Applications

The versatility of the 55GN01F-TL-E Power MOSFET makes it suitable for a broad spectrum of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Drives
  • Lighting Systems
  • Automotive Electronics
  • Switch Mode Power Supplies (SMPS)

Why Choose the 55GN01F-TL-E?

ON Semiconductor's commitment to innovation is evident in the 55GN01F-TL-E Power MOSFET. Its combination of low on-resistance, high-speed operation, and excellent thermal properties make it an ideal choice for designers looking to enhance the performance and efficiency of their power management systems. By integrating this MOSFET into your designs, you can expect not only to meet but exceed the stringent demands of modern electronic applications.

Trust ON Semiconductor's 55GN01F-TL-E for your next project and experience the difference in power efficiency and reliability.

You May Also Be Interested in

ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess