EN
  • EN
  • DE

55GN01F

Part No 55GN01F
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN BIPO 70MA 10V SSFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 10V
Frequency - Transition 4.5GHz to 5.5GHz
Noise Figure (dB Typ @ f) 1.9dB @ 1GHz
Gain 11dB to 19dB @ 1GHz to 400MHz
Maximum Power Dissipation 250mW
Typical Gain (hFE) (Min) 100 @ 10mA, 5V
Maximum Current Collector 70mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-SSFP
Win Source Part Number 075861-55GN01F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 55GN01F CAD Model

Description

Introducing the 55GN01F Power MOSFET by ON Semiconductor

The 55GN01F is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a company renowned for its innovative approach in power management and precision technology. This robust component is specifically designed to meet the high demands of modern electronic circuits, providing efficient power control with its exceptional performance characteristics.

Key Features of the 55GN01F

  • High Current Capability: The 55GN01F is capable of handling significant current loads, making it ideal for high-power applications.
  • Low On-Resistance: Its low on-resistance ensures minimal power loss and heat generation, enhancing system reliability and efficiency.
  • Fast Switching Speed: The device boasts rapid switching capabilities, which is critical for reducing switching losses and improving performance in high-frequency operations.
  • Robust Thermal Performance: With an excellent thermal design, the 55GN01F can operate effectively under high-temperature conditions, ensuring longevity and stability.

Applications

The versatility of the 55GN01F allows it to be used in a wide array of applications, including but not limited to:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Drives
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)

Technical Specifications

The 55GN01F is designed with precision to ensure it meets the rigorous standards of industrial and automotive applications. Some of its technical specifications include:

  • Voltage Rating: Optimized for efficient operation at specific voltage levels.
  • Continuous Drain Current: Supports a high continuous drain current, indicating its capacity to handle sustained loads.
  • Package Type: Comes in a robust and compact package suitable for various mounting techniques and space-constrained applications.

Quality and Reliability

ON Semiconductor's commitment to quality is evident in the 55GN01F Power MOSFET. Each component is subjected to rigorous testing and quality control measures to ensure it meets the highest standards of performance and reliability. Whether for industrial, automotive, or consumer electronics, the 55GN01F is a reliable choice for designers looking for a high-performance Power MOSFET.

For detailed technical specifications, application notes, and support resources, please refer to the official ON Semiconductor product documentation or contact their support team for personalized assistance.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9831 $59.4930
75+ $1.6274 $122.0550
110+ $1.5766 $173.4260
155+ $1.5258 $236.4990
200+ $1.4749 $294.9800
265+ $1.3225 $350.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess