EN
  • EN
  • DE

74ACT574DTR2

Part No 74ACT574DTR2
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case TSSOP20
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 743961-74ACT574DTR2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT574DTR2 CAD Model

Description

ON Semiconductor 74ACT574DTR2 Octal D-Type Flip-Flop

The 74ACT574DTR2 from ON Semiconductor is a high-performance, CMOS octal flip-flop with 3-state outputs that is designed for use in a wide array of electronic applications where efficient edge-triggered data storage is required. This integrated circuit (IC) is particularly well-suited for temporary storage of data, and it excels in applications that require the transfer or buffering of data from input to output ports.

The device features eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The common clock (CP) and master reset (MR) inputs allow synchronous reset and control of the data flow through the device. The 74ACT574DTR2's flip-flops enter data on the rising edge of the clock signal, which ensures reliable operation in high-speed applications.

One of the key attributes of the 74ACT574DTR2 is its 3-state outputs, which can be placed in a high impedance state. This feature is particularly useful in bus-oriented systems, as it allows multiple outputs to be connected to a common bus without the risk of contention. The 3-state outputs also facilitate the easy expansion of data bus width for broader system applications.

The device is fabricated with advanced CMOS technology to achieve high-speed operation while maintaining CMOS low power dissipation. This balance of speed and power efficiency makes the 74ACT574DTR2 an excellent choice for interfacing with high-speed microprocessors and can be used in systems that require low power consumption.

Offered in a TSSOP-20 package, the 74ACT574DTR2 is designed for surface-mount technology (SMT), providing a compact footprint that is ideal for space-constrained applications. Its robust design ensures that it can operate over a broad temperature range, making it suitable for industrial and commercial environments alike.

Whether you're developing data storage systems, implementing buffer registers, or designing complex digital circuits, the ON Semiconductor 74ACT574DTR2 offers a reliable and efficient solution that engineers and designers can trust for their electronic projects.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5403 $59.0239
32+ $3.7249 $119.1968
48+ $3.6094 $173.2512
67+ $3.4927 $234.0109
86+ $3.3761 $290.3446
115+ $3.0273 $348.1395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess