EN
  • EN
  • DE

ADM1027ARQ-REEL7

Part No ADM1027ARQ-REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC REMOTE THERMAL CTRLR 24-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 105°C, External Sensor
Accuracy ±1°C
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 105°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 41884-ADM1027ARQ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1027ARQ-REEL7 CAD Model

Description

The ADM1027ARQ-REEL7 is a highly integrated device from ON Semiconductor that combines temperature sensing with fan control to create an efficient solution for thermal management in various electronic systems. This precision device is particularly suitable for applications within the computing, networking, and telecommunications sectors where maintaining optimal temperature is crucial for system reliability and performance.

Key Features

  • Dual-Channel Temperature Sensing: The ADM1027ARQ-REEL7 is capable of monitoring its own temperature as well as the temperature of an external diode, which can be placed near a critical component or hot spot within the system.
  • Automatic Fan Speed Control: This device can control the speed of one or two fans based on the temperature data it collects, ensuring that cooling is provided when necessary and energy is conserved when it is not.
  • Programmable Temperature Limits: Users can set high and low temperature limits, which allows for automated system protection mechanisms to engage when temperatures fall outside of the normal operating range.
  • I²C Compatible Interface: The ADM1027ARQ-REEL7 features an I²C-compatible serial interface, facilitating easy integration into existing system designs and providing a means for communication with microcontrollers or other system components.
  • Supply Voltage Range: It operates over a wide supply voltage range from 3.0V to 5.5V, accommodating various system power requirements.

Applications

The ADM1027ARQ-REEL7 is designed for a range of applications where temperature monitoring and fan control are essential. These include:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Telecommunication Systems
  • Networking Equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ADM1027ARQ-REEL7 is no exception. It is provided in a tape and reel format (REEL7), which is ideal for automated manufacturing processes, ensuring consistent placement and reducing the potential for damage during assembly.

Environmental Compliance

The ADM1027ARQ-REEL7 complies with RoHS (Restriction of Hazardous Substances) directives, which means it's manufactured with a focus on environmental safety, minimizing the presence of certain hazardous substances in electronic products.

You May Also Be Interested in

Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,014 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess