EN
  • EN
  • DE

ADM1031ARQ-REEL

Part No ADM1031ARQ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC SENSOR 2-TEMP/FAN CTRL 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 100°C, External Sensor
Accuracy ±1°C Local, ±0.5°C Remote
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 115992-ADM1031ARQ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1031ARQ-REEL CAD Model

Description

The ADM1031ARQ-REEL is a sophisticated device from ON Semiconductor, designed for precise monitoring and control of both fan speed and temperature in sophisticated electronic systems. This high-performance, dual-channel device combines a temperature sensor and a fan controller, making it an ideal solution for managing thermal conditions in a variety of applications, including personal computers, servers, data storage systems, and telecommunications equipment.

Key Features

  • Accurate Temperature Sensing: The ADM1031ARQ-REEL is equipped with an onboard temperature sensor to provide real-time thermal monitoring. It also supports an external diode-connected transistor as a second temperature sensor, allowing for dual-zone temperature monitoring.
  • Intelligent Fan Control: This device can control the speed of one or two fans based on temperature data, ensuring optimal cooling performance. It supports both 3-wire and 4-wire fans, providing versatility for different hardware configurations.
  • Programmable Temperature Zones: Users can set temperature thresholds that trigger specific fan control responses, optimizing the balance between cooling efficiency and noise reduction.
  • Communication Interface: The ADM1031ARQ-REEL features an I²C-compatible serial interface, allowing for easy integration into system management buses for communication with microcontrollers or other system components.
  • Over-temperature Protection: The device includes an automatic shutdown feature that is engaged when temperatures exceed a programmable limit, protecting the system from potential thermal damage.

Applications

The versatility of the ADM1031ARQ-REEL makes it suitable for a wide range of cooling and temperature management applications, particularly where precision and reliability are of paramount importance. Its robust feature set ensures that system designers and engineers can maintain optimal thermal conditions, thereby enhancing system stability and prolonging the lifespan of electronic components.

Package and Availability

The ADM1031ARQ-REEL is available in a QSOP-16 package, which is designed for space-saving on the PCB. The product is provided in tape and reel format, facilitating efficient assembly during the manufacturing process. For detailed specifications, availability, and ordering information, please refer to the ON Semiconductor official website or contact their sales representatives.

You May Also Be Interested in

Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
Multicomp
Insulating Kit
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0392 $60.5880
35+ $3.3143 $116.0005
54+ $3.2107 $173.3778
75+ $3.1071 $233.0325
97+ $3.0036 $291.3492
129+ $2.6928 $347.3712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,958 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess