EN
  • EN
  • DE

ADM1031ARQZ-REEL

Part No ADM1031ARQZ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC SENSOR 2TEMP/FAN CTRL 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 100°C, External Sensor
Accuracy ±1°C Local, ±0.5°C Remote
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 1014483-ADM1031ARQZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1031ARQZ-REEL CAD Model

Description

ON Semiconductor ADM1031ARQZ-REEL Product Overview

The ADM1031ARQZ-REEL from ON Semiconductor is a sophisticated, dual-channel digital thermometer and fan speed controller integrated circuit (IC) designed to interface with a system's thermal management system. This compact and efficient device is an ideal solution for advanced electronic systems where precise temperature monitoring and fan control are essential for maintaining optimal performance and reliability.

This high-performance IC is capable of monitoring the temperature of both its own environment and a remote thermal diode, which can be located on a processor die or diode-connected transistor. The precision of the ADM1031ARQZ-REEL allows for temperature readings with an accuracy of ±1°C. This level of accuracy ensures that systems can be cooled effectively, reducing the risk of overheating and prolonging the lifespan of the electronic components.

The ADM1031ARQZ-REEL also incorporates a PWM (Pulse Width Modulation) fan speed control mechanism. This feature enables it to control the speed of one or two fans based on the temperature data it collects, providing a dynamic cooling solution that can adjust to varying system loads and conditions. The fan speed control is automatic, reducing the need for user intervention and simplifying system design.

This IC comes in a compact QSOP-16 package and is part of ON Semiconductor's Reel product offering, which facilitates efficient, automated surface-mount manufacturing. The ADM1031ARQZ-REEL is designed to operate over a wide temperature range, making it suitable for a variety of applications including personal computers, servers, telecommunication equipment, and other electronic devices that require effective thermal management.

The device also features an SMBus interface, which allows for easy integration into existing hardware and software environments. With its combination of temperature sensing, fan control, and ease of use, the ADM1031ARQZ-REEL from ON Semiconductor is an essential component for system designers looking to enhance the thermal performance and stability of their products.

You May Also Be Interested in

NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $1.7806
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8984 $58.7808
29+ $4.0194 $116.5626
45+ $3.8935 $175.2075
62+ $3.7676 $233.5912
80+ $3.6429 $291.4320
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess