EN
  • EN
  • DE

ADT7461ARM

Part No ADT7461ARM
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS MICRO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 120°C
Sensing Temperature - Remote -55°C to 150°C
Output Type SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 8 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Testing Conditions -40°C to 100°C
Temperature Range - Operating -40°C to 120°C
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 173632-ADT7461ARM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7461ARM CAD Model

Description

The ADT7461ARM from ON Semiconductor is a sophisticated temperature monitoring system designed to ensure optimal performance in various electronic applications. This precision device is particularly suited for complex systems where accurate temperature readings are crucial for maintaining system stability and performance.

Key Features

  • Dual Channel: The ADT7461ARM provides a dual-channel monitoring capability, with one channel for monitoring a remote thermal diode and the other for an on-chip temperature sensor.
  • High Accuracy: It delivers precise temperature measurements with an accuracy of ±1°C for the on-chip sensor and ±3°C for the remote thermal diode.
  • Programmable: The temperature limits are programmable, allowing for customization according to specific system requirements.
  • Low Voltage Operation: Designed to operate at a supply voltage range of 3.0V to 3.6V, making it suitable for low voltage systems.
  • SMBus Interface: The product features a System Management Bus (SMBus) interface for easy communication with other components in a system.

Applications

The ADT7461ARM is ideal for a variety of applications where temperature monitoring is vital. It is commonly used in:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Embedded Systems
  • Telecommunications Equipment
  • Industrial and Medical Instruments

Product Specifications

This temperature monitoring system comes in a compact MSOP-8 package, making it space-efficient for design-in on modern PCBs. The operating temperature range is from -40°C to +125°C, which ensures reliability across a broad range of environmental conditions.

Conclusion

The ADT7461ARM from ON Semiconductor is a versatile and reliable solution for temperature monitoring needs in high-performance electronic systems. Its precision, programmability, and dual-channel operation make it an indispensable component for engineers looking to optimize their system's thermal management.

You May Also Be Interested in

Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $8.3158
Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Comet America, LP
DUCT MOUNT T-PROBE -30 TO +80C
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5174 $53.1090
75+ $1.4196 $106.4700
110+ $1.3706 $150.7660
160+ $1.2727 $203.6320
205+ $1.2238 $250.8790
260+ $1.1748 $305.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess