EN
  • EN
  • DE

ADT7462ACPZ-REEL7

Part No ADT7462ACPZ-REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC TEMP/VOLT MONITOR 32-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 125°C, External Sensor
Accuracy ±4°C(Max)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 198870-ADT7462ACPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7462ACPZ-REEL7 CAD Model

Description

ON Semiconductor ADT7462ACPZ-REEL7 Product Overview

The ADT7462ACPZ-REEL7 is a high-performance, multifunctional temperature sensor and system monitor from ON Semiconductor, designed to meet the demanding requirements of complex electronic systems. This advanced sensor is capable of monitoring multiple temperature zones, fan speeds, and voltage levels within a system, ensuring optimal performance and reliability.

Key Features

  • Temperature Monitoring: The ADT7462ACPZ-REEL7 can monitor up to four remote temperature sensors and one local temperature sensor, providing comprehensive thermal management for critical components within the system.
  • Fan Speed Control: This device includes sophisticated fan control capabilities, supporting up to three fan speed control loops. It adjusts fan speeds in real-time based on temperature readings, reducing acoustic noise and extending fan life.
  • Voltage Monitoring: The product can monitor up to five voltage channels, ensuring that the system operates within safe voltage parameters and protecting against potential damage caused by voltage fluctuations.
  • Flexible Configuration: The ADT7462ACPZ-REEL7 is highly configurable, allowing it to be tailored to a wide range of applications. Configuration settings can be stored in the onboard EEPROM, which can be locked to prevent unauthorized changes.
  • Communication Interface: It features an I²C/SMBus serial interface, enabling easy integration into existing systems and facilitating communication with microcontrollers or other system components.
  • Compact Packaging: Packaged in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADT7462ACPZ-REEL7 is suitable for space-constrained applications.

Applications

The ADT7462ACPZ-REEL7 is ideal for a variety of applications where precise temperature and system monitoring is critical. It is commonly used in:

  • Desktop and Laptop Computers
  • Servers and Data Centers
  • Telecommunication Equipment
  • Industrial Control Systems
  • Medical Devices
  • Embedded Systems

With its robust feature set and flexible design, the ADT7462ACPZ-REEL7 from ON Semiconductor is an essential component for system designers who require accurate monitoring and control to ensure system stability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
Texas Instruments
IC DIODE/DGTL TEMP SENSOR 10WSON
Lowest to $3.6511
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.2954
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $4.9477
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Lowest to $12.1044
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2270 $59.1780
30+ $3.9543 $118.6290
46+ $3.8180 $175.6280
66+ $3.5453 $233.9898
85+ $3.4089 $289.7565
106+ $3.2726 $346.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess