EN
  • EN
  • DE

AR0130CSSC00SPCA0-DPBR

Part No AR0130CSSC00SPCA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Active
Type CMOS with Processor
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 45
Voltage - Supply 1.7V ~ 1.95V
Package / Case 48-LCC
Supplier Device Package 48-ILCC (10x10)
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number AR0130
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355788-AR0130CSSC00SPCA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0130CSSC00SPCA0-DPBR CAD Model

Description

The AR0130CSSC00SPCA0-DPBR is a high-performance CMOS digital image sensor from ON Semiconductor that boasts a resolution of 1.2 megapixels. This sensor is designed to deliver superior image quality in a variety of lighting conditions, making it an ideal choice for a range of applications including surveillance, automotive, industrial imaging, and machine vision.

With a pixel size of 3.75 µm x 3.75 µm, the AR0130CSSC00SPCA0-DPBR provides excellent sensitivity and low-light performance. The sensor operates on a progressive scan mode and has an optical format of 1/3-inch, which is a standard size compatible with a wide range of lenses and optical systems.

This image sensor features ON Semiconductor's advanced digitalClarity technology, which significantly reduces noise and enhances dynamic range, ensuring crisp and clear images even in challenging lighting conditions. The technology also contributes to the sensor's ability to capture high-quality images at fast frame rates, making it suitable for applications that require quick image acquisition and processing.

The AR0130CSSC00SPCA0-DPBR supports a variety of data interfaces, including a two-lane serial high-speed pixel interface (HiSPi) capable of handling the high data rates required for full resolution and frame rate operation. This flexibility in interfacing allows for easy integration into existing systems and supports a wide range of system architectures.

Additionally, the sensor is equipped with an on-chip analog-to-digital converter (ADC) that provides 12-bit output, giving designers the ability to capture a broad range of tonal detail. The sensor's global shutter functionality ensures that images of fast-moving objects are captured without distortion, a critical feature for applications such as traffic monitoring and industrial inspection systems.

ON Semiconductor's commitment to quality and performance is evident in the AR0130CSSC00SPCA0-DPBR image sensor, which is designed to meet the demanding requirements of a variety of high-end imaging applications. The sensor's combination of high resolution, excellent low-light capability, and advanced features make it a powerful component for any imaging solution.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE MONO CMOS 280-PGA
Need more? Email Us
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
OmniVision Technologies Inc
SENSOR IMAGE SOC 5MP 63CSP3
Need more? Email Us
OmniVision Technologies Inc
IMAGE SENSOR
Need more? Email Us
ON Semiconductor
SENSOR IMAGE 1.6MP MONO 48LCC / Image Sensor
Need more? Email Us
ON Semiconductor
INTEGRATED CIRCUIT
Need more? Email Us
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
ON Semiconductor
SENSOR IMAGE VGA MONO 48-CLCC
Lowest to $16.1564

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6023 $54.4092
9+ $11.1608 $100.4472
14+ $10.8121 $151.3694
20+ $10.4633 $209.2660
25+ $10.1145 $252.8625
34+ $9.0682 $308.3188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess