EN
  • EN
  • DE

AR0130CSSM00SPCA0-DPBR

Part No AR0130CSSM00SPCA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description CMOS IMAGE SENSOR 1.2 MP 1/3" / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-PLCC (11.43x11.43)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Type CMOS
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 45
Voltage - Supply 1.7V ~ 1.95V, 2.5V ~ 3.1V
Package / Case 48-LCC
Supplier Device Package 48-PLCC (11.43x11.43)
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number AR0130
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1355787-AR0130CSSM00SPCA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0130CSSM00SPCA0-DPBR CAD Model

Description

ON Semiconductor AR0130CSSM00SPCA0-DPBR: A High-Performance Digital Image Sensor

The AR0130CSSM00SPCA0-DPBR from ON Semiconductor is a cutting-edge digital image sensor that offers exceptional image quality and advanced features for a wide range of imaging applications. This sensor is designed to meet the rigorous demands of industrial, automotive, and security applications, providing reliable performance in even the most challenging conditions.

Key Features:

  • Resolution: The AR0130CSSM00SPCA0-DPBR boasts a 1/3-inch optical format and provides a high-resolution output of 1.2 megapixels (1280 x 960 pixels), ensuring crisp and clear images.
  • Pixel Size: With a pixel size of 3.75 µm x 3.75 µm, this sensor captures more light, improving low-light performance and dynamic range.
  • Frame Rate: It offers a high frame rate operation, enabling smooth video capture and quick image processing, which is essential for applications requiring real-time imaging.
  • Dynamic Range: The sensor features an impressive dynamic range, which allows for the capture of details in both bright and dark areas of a scene.
  • Shutter Type: The global shutter technology ensures that images are captured simultaneously across the entire sensor, eliminating the distortion typically seen with rolling shutters in fast-moving scenes.

Advanced Imaging Capabilities:

The AR0130CSSM00SPCA0-DPBR incorporates advanced imaging features such as automatic exposure control, automatic white balance, and automatic black level calibration. These features simplify the camera design process and reduce the need for additional image processing, making it an ideal choice for system developers looking to shorten their time-to-market.

Robust Design:

ON Semiconductor's commitment to quality means that the AR0130CSSM00SPCA0-DPBR is built to last. The sensor's robust construction ensures dependable performance in a variety of environmental conditions, making it suitable for outdoor and harsh-environment applications.

Applications:

The versatility of the AR0130CSSM00SPCA0-DPBR makes it suitable for a multitude of applications, including but not limited to:

  • Industrial machine vision systems
  • Automotive vision systems
  • Security and surveillance cameras
  • License plate recognition systems
  • Medical imaging devices

In conclusion, the AR0130CSSM00SPCA0-DPBR from ON Semiconductor is a highly capable digital image sensor that offers a unique combination of performance, advanced features, and reliability, making it an excellent choice for any high-quality imaging solution.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
ON Semiconductor
SOC SENSOR IMAGE VGA 1/4 48CLCC / Image Sensor
Need more? Email Us
Sony
Image Sensors, Camera RoHS
Lowest to $58.6467
ON Semiconductor
IMAGE SENSOR CCD 1MP 28CDIP
Need more? Email Us
OmniVision Technologies Inc
IC IMAGE SENSOR VGA 17-CSP3
Lowest to $28.1531
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
Toshiba Semiconductor and Storage
IMAGE SENSOR CCD 16SMD
Lowest to $13.7892
ON Semiconductor
SENSOR IMAGE VGA MONO 52-IBGA
Lowest to $75.6716
OmniVision Technologies Inc
IMAGE SENSOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8718 $74.6154
5+ $20.4076 $102.0380
8+ $19.7699 $158.1592
11+ $19.1322 $210.4542
14+ $18.4944 $258.9216
19+ $16.5812 $315.0428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess