The ASM810REURF-T from ON Semiconductor is a microprocessor voltage supervisor designed to maintain system integrity during power fluctuations and outages. This device is essential for applications where reliable operation is critical, such as in industrial control systems, medical devices, and communication infrastructure.
Key Features
- Voltage Threshold Accuracy: The device offers a precise voltage threshold accuracy of ±1.5%, ensuring dependable monitoring and reset initiation.
- Low Power Consumption: With its low power consumption, the ASM810REURF-T is ideal for battery-operated devices, contributing to longer battery life and reduced energy costs.
- Manual Reset Capability: A manual reset input allows users to trigger a system reset, providing additional control and diagnostic capabilities.
- Reset Time Delay: The built-in programmable delay time for the reset output ensures that the system has adequate time to stabilize before resuming operation.
- Operating Temperature Range: The device operates over a wide temperature range, making it suitable for use in harsh environments.
Applications
- Industrial Control Systems
- Portable/Battery-Powered Equipment
- Medical Devices
- Communication Infrastructure
- Embedded Systems
Product Specifications
Parameter
Value
Package / Case
SOT-23-3
Output Type
Active Low, Open Drain
Number of Voltages Monitored
1
Supply Voltage - Max
5.5 V
Threshold Voltage
Adjustable
Operating Temperature
-40°C to +85°C
The ASM810REURF-T is a robust and reliable solution for system monitoring and protection. Its precision and low power consumption make it an excellent choice for designers looking to enhance system stability and performance.