EN
  • EN
  • DE

BAS21TMR6T1G

Part No BAS21TMR6T1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE SW 250V 200MA SC74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Array 3 Independent Standard 250 V 200mA (DC) Surface Mount SC-74, SOT-457
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SC-74, SOT-457
Case / Package SC-74
Family Name BAS21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAS21TMR6T1G-ND, BAS21TMR6T1GOSTR, BAS21TMR6T1GOSCT, BAS21TMR6T1GOSDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863435-BAS21TMR6T1G
Ultra Librarian 3D Model Ultra Librarian BAS21TMR6T1G CAD Model

Description

ON Semiconductor BAS21TMR6T1G High-Voltage Switching Diodes

The BAS21TMR6T1G from ON Semiconductor is a high-performance, surface-mount switching diode that offers fast switching speeds and high-voltage capabilities, making it an excellent choice for a variety of applications. This diode is designed for use in switching applications where space is at a premium and high efficiency is required.

Key Features:

  • High Voltage Rating: The BAS21TMR6T1G has a continuous reverse voltage rating of 250V, making it suitable for high-voltage applications.
  • Fast Switching Speed: With a fast reverse recovery time, this diode is ideal for high-frequency switching applications.
  • Low Leakage Current: It features a low leakage current, enhancing the overall efficiency of the device.
  • Surface-Mount Package: The SOT-23 package is designed for compact circuit designs and allows for efficient automated assembly.
  • Lead-Free and RoHS Compliant: This product is lead-free and complies with the RoHS directive, making it suitable for use in environmentally sensitive applications.
  • High-Temperature Operation: Capable of operating at high temperatures, this diode maintains performance under strenuous conditions.

Applications:

The BAS21TMR6T1G is versatile and can be used in a range of electronic circuits. Some common applications include:

  • High-speed switching in power supplies
  • Inverters and converters
  • Logic circuits
  • Telecommunication devices
  • Automotive systems
  • Portable and battery-powered devices

Reliability and Quality:

ON Semiconductor is known for its commitment to quality and reliability. The BAS21TMR6T1G is manufactured to stringent standards, ensuring that it meets the requirements of the most demanding electronic systems. Customers can rely on this diode for consistent performance and durability.

With its combination of high-voltage capability, fast switching speed, and compact footprint, the BAS21TMR6T1G is an excellent choice for designers looking to optimize their high-speed switching applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1,230+ $0.0408 $50.1840
2,990+ $0.0335 $100.1650
4,630+ $0.0324 $150.0120
6,370+ $0.0314 $200.0180
8,255+ $0.0303 $250.1265
11,030+ $0.0272 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,340 pieces
MOQ: 1230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess